Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EC301 Med Cyan ink Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC301 Med Cyan ink
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH195A
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11430
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP EC301 Med Cyan ink Original :
The short editorial description of HP EC301 Med Cyan ink Original

EC301 Med Cyan ink
More>>>
HP EC301 Med Cyan ink Original:
The official marketing text of HP EC301 Med Cyan ink Original as supplied by the manufacturer

Designed for optimal printer performance and output quality

Like all industrial inkjet printing systems, every HP EC301 ( DisplayMaker Espirit, FabriJet XII, Series XII) printing system is a complex collection of electronics and electric, mechanical and fluid-mechanical components. Each system is highly engineered, with each part calibrated to perform to a certain functional level in association with its other parts.

Changing the calibration of one part of the system will impact the performance of other parts. So it is with ink. HP EC 301 inks have specific qualities and properties because they are developed and tested in conjunction with specific printing systems. While many third party inks are designed for a particular print head, HP EC 301 inks are designed to work with the entire printing system; the print head is just one factor among many, including the system’s color reproduction software, screening, speed, drying process, and more.

Short summary description HP EC301 Med Cyan ink Original:
This short summary of the HP EC301 Med Cyan ink Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP EC301 Med Cyan ink, Original, Cyan, DisplayMaker Espirit, FabriJet XII, Series XII, Inkjet printing, 500 ml

Long summary description HP EC301 Med Cyan ink Original:
This is an auto-generated long summary of HP EC301 Med Cyan ink Original based on the first three specs of the first five spec groups.

HP EC301 Med Cyan ink. Type: Original, Printing colours: Cyan, Compatibility: DisplayMaker Espirit, FabriJet XII, Series XII. Contents: 500 ml

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Cyan
Multipack *
The packaged item contains two or more products sold as a unit.
No
Features
Compatibility *
The other products, software and hardware this product can be used with.
DisplayMaker Espirit, FabriJet XII, Series XII
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Other features
Contents
500 ml
Customer service details
X