location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SC200 Cyan ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC200 Cyan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH135A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585786947 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2015
Product end of life date
Bullet Points HP SC200 Cyan ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
Long product name HP SC200 Cyan ink cartridge Original :
The long product name of HP SC200 Cyan ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP SC200 3-liter Cyan Ink
More>>>
Short summary description HP SC200 Cyan ink cartridge Original:
This short summary of the HP SC200 Cyan ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP SC200 Cyan, Original, Cyan, DisplayMaker 72UVR, 72 UVX, 98UVX, Inkjet printing, 5 - 95 °C, 3 kg

Long summary description HP SC200 Cyan ink cartridge Original:
This is an auto-generated long summary of HP SC200 Cyan ink cartridge Original based on the first three specs of the first five spec groups.

HP SC200 Cyan. Type: Original, Printing colours: Cyan, Compatibility: DisplayMaker 72UVR, 72 UVX, 98UVX. Weight: 3 kg

Features
Print technology
Inkjet printing
Compatibility *
DisplayMaker 72UVR, 72 UVX, 98UVX
Type *
Original
Printing colours *
Cyan
Features
Colour
Yes
Operational conditions
Storage temperature (T-T)
5 - 95 °C
Weight & dimensions
Weight
3 kg