location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CH037A lamination film 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH037A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH037A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962549308 show
Category:
Films such as plastic used to cover other materials such as paper.
Lamination Films Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2013
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP Clear Gloss Cast Overlaminate is guaranteed to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Defective product will be replaced with the same or comparable HP media product at HP’s option. To obtainservice, please contact HP customer support.standard statement: HP Clear Gloss Cast Overlaminate is guaranteed to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Defective product will be replaced with the same or comparable HP media product at HP’s option. To obtainservice, please contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THETERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP CH037A lamination film 1 pc(s) :
The long product name of HP CH037A lamination film 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clear Gloss Cast Overlaminate, 1372 mm x 45.7 m (54 in x 150 ft), 275 g/m²
More>>>
HP CH037A lamination film 1 pc(s):
The official description of HP CH037A lamination film 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Clear Gloss Cast Overlaminate is the solution that lasts. Your prints will withstand the demanding conditions of outdoor display, from weather to cleaning, and the HP Performance Warranty covers you up to 5 years1.
- Durable, long-term applications - like vehicle wraps - are built to last. HP Clear Gloss Cast Overlaminate provides protection from UV radiation, enhances the durability of the underlying graphics and enables maximum flexibility.
- When you use HP Clear Gloss Cast Overlaminate, your prints withstand the demanding conditions of outdoor display from weather to cleaning and the HP Performance Warranty covers image performance, durability, and clean removal up to 5 years1.
- Use HP Clear Gloss Cast Overlaminate together with HP Air Release Adhesive Gloss Cast Vinyl. Air release channels make installation easy and prints leave behind little glue residue, so removal is clean and easy, even after 5 years.

Short summary description HP CH037A lamination film 1 pc(s):
This short summary of the HP CH037A lamination film 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP CH037A, White, 11.4 kg, 1 pc(s)

Long summary description HP CH037A lamination film 1 pc(s):
This is an auto-generated long summary of HP CH037A lamination film 1 pc(s) based on the first three specs of the first five spec groups.

HP CH037A. Product colour: White. Package weight: 11.4 kg. Quantity per pack: 1 pc(s)

Technical details
Dimensions (WxDxH)
213 x 226 x 1448 mm
Package dimensions (W x D x H)
213.4 x 226.1 x 1447.8 mm (8.4 x 8.9 x 57")
Package dimensions (WxDxH)
213 x 226 x 1448 mm
Pallet dimensions (W x D x H) (imperial)
1651 x 1117.6 x 1244.6 mm (65 x 44 x 49")
Pallet dimensions (W x D x H)
1651 x 1118 x 1245 mm
Printing material shelf life
2 year(s)
Printing media thickness
29.5 µm
Quantity per box
1 pc(s)
Products per pallet
25 pc(s)
Technical details
Size (imperial)
21.3 cm (8.4")
Storage temperature (T-T)
10 - 35 °C
Finish type
Gloss
Print media weight
275 g/m²
Weight
11.4 kg
Pallet gross weight
284 kg
Colour
Product colour
White
Weight & dimensions
Package weight
11.4 kg
Packaging content
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)