Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CH007A large format media

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH007A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH007A
Category
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 79118
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 29 Sep 2017 03:40:40
The date of the most recent change of this product data-sheet in Icecat.
HP Light Textile Display Banner (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP Light Textile Display Banner is guaranteed to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Warranted performance for print permanence can be found on the HP Print Permanence Website at http:///go/supplies/printpermanence. Prints that fail these guaranteed performance claims when produced on compatible HP printers identified in the HP Media Compatibility Chart, and with HP defined color and print workflows, will be replaced with the same or comparable HP media product at HP’s option.standard statement: HP Light Textile Display Banner is guaranteed to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Warranted performance for print permanence can be found on the HP Print Permanence Website at http:///go/supplies/printpermanence. Prints that fail these guaranteed performance claims when produced on compatible HP printers identified in the HP Media Compatibility Chart, and with HP defined color and print workflows, will be replaced with the same or comparable HP media product at HP’s option. To obtainservice, please contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THETERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP CH007A large format media :
The short editorial description of HP CH007A large format media

Light Textile Display Banner, 1524 mm x 50 m (60 in x 164 ft), 210 g/m²
More>>>

HP CH007A large format media:
The official marketing text of HP CH007A large format media as supplied by the manufacturer
- Differentiate your offering with a recyclable1 alternative to PVC for banners and displays. This flame-resistant polyester fabric helps maintain high productivity and can be recycled through the HP Large-format Media take-back program.
- Differentiate your offering with a recyclable alternative to PVC for banners and displays. Simply return the printed media through the HP Large-format Media take-back programme. HP covers the shipping cost and takes care of sorting and recycling.
- Maintain high productivity. This stable polyester textile retains its properties during the printing process. HP Light Textile Display Banner is designed with the printer and HP inks to deliver the easy, trouble-free performance you expect from HP.
- Create high-impact, flame resistant displays from trade show and event banners to POP. This competitively priced, uncoated material produces brilliant, lasting prints. You won't find colour creasing or wrinkling. You may find new profit potential.
Short summary description HP CH007A large format media:
This short summary of the HP CH007A large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP CH007A, 50 m, 158.8 cm (62.5"), 15 - 30 °C, 5 - 40 °C, 30 - 70%, 30 - 80%
Long summary description HP CH007A large format media :

HP CH007A. Maximum roll length: 50 m, Size: 158.8 cm (62.5"). Dimensions (WxDxH): 1600 x 220 x 220 mm, Weight: 17 kg, Package dimensions (WxDxH): 1600 x 220 x 220 mm. Quantity per pallet: 20 pc(s), Core diameter: 7.62 cm

This is an auto-generated long summary of HP CH007A large format media based on the first three specs of the first five spec groups.
Features
Maximum roll length
50 m
Size
Physical dimension.
158.8 cm (62.5")
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
210 g/m²
Performance
Printing material shelf life
Length of time (duration) a media product may be stored before use
1
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 40 °C
Operating relative humidity (H-H)
30 - 70%
Storage relative humidity (H-H)
30 - 80%
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1600 x 220 x 220 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1600 x 220 x 220 mm
Package weight
Weight of the packaged product.
17 kg
Pallet weight
360 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1600 x 1100 x 1400 mm
Package dimensions (W x D x H)
1587.5 x 221 x 221 mm (62.5 x 8.7 x 8.7")
Pallet dimensions (W x D x H) (imperial)
1600.2 x 1099.8 x 1397 mm (63 x 43.3 x 55")
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
20 pc(s)
Core diameter
7.62 cm
Quantity per box
Number of products per box.
1 pc(s)
Country Distributor
Deutschland 2 distributor(s)
Türkiye 1 distributor(s)
Australia 2 distributor(s)
X