Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CH005A matt white film

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH005A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH005A
Category
Film that can be printed on by laser printers and photocopies and then used for presentations and for signs.
matt white films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 95194
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 15 Nov 2017 01:54:58
The date of the most recent change of this product data-sheet in Icecat.
HP One-view Perforated Adhesive Window Vinyl (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP One-view Perforated Adhesive Window Vinyl is guaranteed to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications.standard statement: HP One-view Perforated Adhesive Window Vinyl is guaranteed to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Warranted performance for print permanence can be found on the HP Print Permanence Website at http:///go/supplies/printpermanence. When mounted to surfaces as defined below, media may be removed from the mounted surface cleanly. Supported surfaces: glass, plexiglas, polycarbonate. Prints that fail these guaranteed performance claims when produced on compatible HP printers identified in the HP Media Compatibility Chart, and with HP defined color and print workflows, will be replaced with the same or comparable HP media product at HP’s option. To obtainservice, please contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THETERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP CH005A matt white film :
The short editorial description of HP CH005A matt white film

One-view Perforated Adhesive Window Vinyl 288 gsm-1372 mm x 50 m (54 in x 164 ft)
More>>>

HP CH005A matt white film:
The official marketing text of HP CH005A matt white film as supplied by the manufacturer
- HP One-view Perforated Adhesive Window Vinyl produces stunning, durable see-through window graphics full of vibrant colour and fine detail. It comes with permanent, clear self adhesive that removes cleanly without glue residue – even after 6 months.
- Stop traffic with bold graphics full of vibrant colour and fine text and detail, ideal for viewing up close. Print with HP One-view Perforated Adhesive Window Vinyl and get high-impact graphics on the front, clear visibility from the back.
- Enjoy the ease of working with this vinyl polymeric substrate. The permanent, clear self-adhesive removes cleanly, even after 6 months. This trouble-free solution helps save time and money.
- Count on lasting results – prints achieve up to 1 year outdoor display permanence, unlaminated. Maintain an efficient workflow with this high-performance and fire resistant (M1) substrate.
Short summary description HP CH005A matt white film:
This short summary of the HP CH005A matt white film data-sheet is auto-generated and uses the product title and the first six key specs.
HP CH005A
Long summary description HP CH005A matt white film :

HP CH005A

This is an auto-generated long summary of HP CH005A matt white film based on the first three specs of the first five spec groups.
Technical details
Width (imperial) *
141 cm (55.5")
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Semi-gloss
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1410 x 210 x 220 mm
Package weight
Weight of the packaged product.
25 kg
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25 kg
Operating relative humidity (H-H)
30 - 70%
Media size (1 slide)
1372 mm x 50 m
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30 °C
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
20 pc(s)
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
18 - 30 °C
Technical details
Storage relative humidity (H-H)
35 - 55%
Operating temperature (T-T)
59 - 86 °F
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1410 x 210 x 220 mm
Pallet weight
515 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1210 x 1570 x 1080 mm
Package dimensions (W x D x H)
1409.7 x 228.6 x 241.3 mm (55.5 x 9 x 9.5")
Pallet dimensions (W x D x H) (imperial)
1422.4 x 1092.2 x 1358.9 mm (56 x 43 x 53.5")
Quantity per box
Number of products per box.
1 pc(s)
Country Distributor
Deutschland 2 distributor(s)
Türkiye 1 distributor(s)
Australia 1 distributor(s)
X