Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft) matt white film

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH004A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0884962282878
Category
Film that can be printed on by laser printers and photocopies and then used for presentations and for signs.
matt white films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 87889
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Jan 2018 23:19:54
The date of the most recent change of this product data-sheet in Icecat.
HP One-view Perforated Adhesive Window Vinyl (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft) matt white film :
The short editorial description of HP One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft) matt white film

One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft)
More>>>

HP One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft) matt white film:
The official marketing text of HP One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft) matt white film as supplied by the manufacturer
- HP One-view Perforated Adhesive Window Vinyl produces stunning, durable see-through window graphics full of vibrant colour and fine detail. It comes with permanent, clear self adhesive that removes cleanly without glue residue – even after 6 months.
- Stop traffic with bold graphics full of vibrant colour and fine text and detail, ideal for viewing up close. Print with HP One-view Perforated Adhesive Window Vinyl and get high-impact graphics on the front, clear visibility from the back.
- Enjoy the ease of working with this vinyl polymeric substrate. The permanent, clear self-adhesive removes cleanly, even after 6 months. This trouble-free solution helps save time and money.
- Count on lasting results – prints achieve up to 1 year outdoor display permanence, unlaminated. Maintain an efficient workflow with this high-performance and fire resistant (M1) substrate.
Short summary description HP One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft) matt white film:
This short summary of the HP One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft) matt white film data-sheet is auto-generated and uses the product title and the first six key specs.
HP One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft)
Long summary description HP One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft) matt white film :

HP One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft)

This is an auto-generated long summary of HP One-view Perforated Adhesive Window Vinyl-1067 mm x 50 m (42 in x 164 ft) matt white film based on the first three specs of the first five spec groups.
Technical details
Width (imperial) *
110.5 cm (43.5")
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Semi-gloss
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1105 x 210 x 220 mm
Package weight
Weight of the packaged product.
19.5 kg
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19.5 kg
Operating relative humidity (H-H)
30 - 70%
Number of cartons per pallet
4
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30 °C
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
20 pc(s)
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
18 - 30 °C
Storage relative humidity (H-H)
35 - 55%
Number of layers per pallet
5
Technical details
Operating temperature (T-T)
59 - 86 °F
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1105 x 210 x 220 mm
Flame-retardant
Product will be suitable for use after contact with flame.
No
Pallet weight
339 kg
Printing material waterfastness
Yes
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1150 x 1350 x 1080 mm
Adhesive backing
The adhesive quality of media to stick when applied to a prepared surface
Transparent
Package dimensions (W x D x H)
1104.9 x 228.6 x 241.3 mm (43.5 x 9 x 9.5")
Pallet dimensions (W x D x H) (imperial)
1117.6 x 1092.2 x 1358.9 mm (44 x 43 x 53.5")
Quantity per box
Number of products per box.
1 pc(s)
Retail only
No
Country Distributor
Deutschland 3 distributor(s)
Türkiye 1 distributor(s)
Australia 3 distributor(s)
España 1 distributor(s)
X