Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG934A matt white film

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG934A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG934A
Category
Film that can be printed on by laser printers and photocopies and then used for presentations and for signs.
matt white films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 51750
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Nov 2017 08:48:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP warrants to you, the end user customer, that HP Air Release Adhesive Gloss Cast Vinyl will be free from defects in materials and workmanship after the date of purchase for a period of five years in most display environments. (Product exposed to substantial amounts of extreme direct sunlight will be subject to a four yearperiod.) For completeinformation, visit: http:///go/HPMediaWarrantiesstandard statement: HP warrants to you, the end user customer, that HP Air Release Adhesive Gloss Cast Vinyl will be free from defects in materials and workmanship after the date of purchase for a period of five years in most display environments. (Product exposed to substantial amounts of extreme direct sunlight will be subject to a four yearperiod.) Under this PerformanceHP warrants that HP Air Release Adhesive Gloss Cast Vinyl will maintain image performance and durability with clean removal (with little glue residue) when this media is: a) printed on designated HP printers using Original HP supplies/inks, b) applied with HP designated laminate materials, and c) applied according to industry standard procedures by bona fide certified installers. This warranty covers finished graphics exposed in a vertical exposure. Non-vertical surfaces are not covered. For complete warranty information, visit: http:///go/HPMediaWarranties
Long product name HP CG934A matt white film :
The short editorial description of HP CG934A matt white film

Air Release Adhesive Gloss Cast Vinyl, 1524 mm x 45.7 m
More>>>

HP CG934A matt white film:
The official marketing text of HP CG934A matt white film as supplied by the manufacturer
- HP Air Release Adhesive Gloss Cast Vinyl creates high-impact, long-term applications on curved and flat surfaces. This competitively priced media is built to last and provides reliable printing, durability and clean removal.
- Get real value with this competitively priced adhesive gloss cast vinyl. You get reliable HP performance from printing to installation to removal. And you get long-lasting outdoor durability.
- Enjoy the ease of working with this opaque permanent adhesive vinyl. A special adhesive technology makes it easy to release air during installation and prevents bubbles. With little glue residue, it removes cleanly, even after 5 years.
- Gain peace of mind for the life of the application with a new HP Performance Warranty for this media that covers image performance, durability and clean removal with little glue residue.
Short summary description HP CG934A matt white film:
This short summary of the HP CG934A matt white film data-sheet is auto-generated and uses the product title and the first six key specs.
HP CG934A
Long summary description HP CG934A matt white film :

HP CG934A

This is an auto-generated long summary of HP CG934A matt white film based on the first three specs of the first five spec groups.
Technical details
Media weight *
The weight of the media used with this product.
260 g/m²
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Gloss
Package weight
Weight of the packaged product.
19.9 kg
Printing material shelf life
Length of time (duration) a media product may be stored before use
1
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30 °C
Technical details
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
20 - 24 °C
Storage relative humidity (H-H)
45 - 55%
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
166 x 166 x 1610 mm
Core diameter
7.62 cm
Printing material brightness
Measurement of the amount of reflected light and test method
76%
Printing material whiteness
Color measurement of media's surface and test method
82%
Country Distributor
Portugal 1 distributor(s)
Polska 1 distributor(s)
Deutschland 3 distributor(s)
Türkiye 1 distributor(s)
X