location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scitex XL1500 3m Industrial Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scitex XL1500 3m Industrial Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG744A
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2011
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scitex XL1500 3m Industrial Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print a wide range of super-wide format applications on almost any media of any format or size. Easily switch between four-, six-, and eight-color printing and select among printing modes for print quality options. Print double-sided applications.
  • - This high-speed printer delivers a rapid return on your investment. Multi-roll printing, load file while printing, and a dedicated RIP enable a productive printing system.
  • - Easily switch between four-, six-, and eight-color printing and numerous printing modes for vibrant, durable color printing. The included RIP software enhances color management.
Long product name HP Scitex XL1500 3m Industrial Printer :
The long product name of HP Scitex XL1500 3m Industrial Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scitex XL1500 3m Industrial Printer
More>>>
HP Scitex XL1500 3m Industrial Printer:
The official description of HP Scitex XL1500 3m Industrial Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Scitex XL1500 Printer series—a third-generation digital printing system—is an excellent solution for printing a wide range of superwide-format applications. Its high versatility, productivity, and print quality enable a fast ROI.

Short summary description HP Scitex XL1500 3m Industrial Printer:
This short summary of the HP Scitex XL1500 3m Industrial Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scitex XL1500 3m Industrial Printer

Long summary description HP Scitex XL1500 3m Industrial Printer:
This is an auto-generated long summary of HP Scitex XL1500 3m Industrial Printer based on the first three specs of the first five spec groups.

HP Scitex XL1500 3m Industrial Printer

Print almost any application on almost any media.

Print any width and any length in virtually any thickness.
Easily switch between four-, six-, and eight-color printing to expand your application options.
Print double-sided applications with accurate registration between sides.
Print on almost any media, from standard to high-profit, to create a range of applications.

High-performance and a fast return on your investment.

Print at high speed—up to 118 m²/hr (1268 ft²/hr).
Save time and money by printing on up to two rolls simultaneously.
Move part of your print job to finishing while the remainder is still printing with free-fall printing.
Improve productivity with the skip-white feature.
Improve productivity with the high-performance, dedicated I-RIP for HP Scitex.

Deliver vibrant and durable applications.

Printer series offers a high quality-to-speed ratio and achieves superb quality in multiple modes.
Durable HP Scitex inks enable optimized usage of your HP printer and consistent production.
Print vibrant colors with up to two-year outdoor durability[1] with up to eight HP Scitex inks.
Use the included RIP's enhanced color management tools to produce accurate, consistent colors.

Disclaimer HP Scitex XL1500 3m Industrial Printer:
Disclaimer

[1]According to standard ASTM-D2565-99