location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft) large format media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG460A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585642946 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Feb 2013
Product end of life date
Bullet Points HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft) large format media
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing media thickness: 259 µm
  • - Matte
  • - 15 - 35 °C
  • - 20 - 80%
Warranty: HP large-format printing materials are free from defects in materials and workmanship. Forstatement please see ///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large-format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod, HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft) large format media :
The long product name of HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft) large format media. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Premium Matte Photo Paper 210 gsm-914 mm x 30.5 m (36 in x 100 ft)
More>>>
HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft) large format media:
The official description of HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft) large format media as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Premium Matte Photo Paper features a smooth surface and good stiffness for professional prints, including vibrant, colourful graphics and photographic images with high ink loads. It offers superior image quality and colours for photo applications.
- Superior print quality enabling vibrant colour output with a matte finish. Its microporous surface allows high ink loads and fast dry time and enables immediate handling and lamination.
- This professional, heavy weight media has good handling characteristics and delivers ripple-free and durable photo output with an smooth, elegant finish. It dries instantly even at high ink density, enabling immediate handling and lamination.
- A competitively priced premium matte photo paper offering high flexibility across a wide array of graphics-display applications. Print consistently vibrant, full colour graphics and outstanding photorealism, with a smooth, uniform finish.

Short summary description HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft) large format media:
This short summary of the HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft) large format media data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft), 13.5 cm (5.31"), Matte, 259 µm, 210 g/m²

Long summary description HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft) large format media:
This is an auto-generated long summary of HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft) large format media based on the first three specs of the first five spec groups.

HP Premium Matte Photo Paper-914 mm x 30.5 m (36 in x 100 ft). Size (imperial): 13.5 cm (5.31"), Finish type: Matte, Printing media thickness: 259 µm, Print media weight: 210 g/m²

Features
Size (imperial)
13.5 cm (5.31")
Core diameter
5.08 cm
Printing media thickness
259 µm
Print media weight
210 g/m²
Printing material shelf life
1 year(s)
Finish type
Matte
Weight
5.9 kg
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
32 - 104 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
135 x 135 x 975 mm
Pallet dimensions (W x D x H)
1080 x 840 x 1170 mm
Pallet dimensions (W x D x H) (imperial)
1080 x 840 x 1169.9 mm (42.5 x 33.1 x 46.1")
Packaging data
Package dimensions (WxDxH)
134.87 x 134.87 x 974.85 mm
Package dimensions (W x D x H)
134.9 x 134.9 x 974.9 mm (5.31 x 5.31 x 38.4")
Package weight (imperial)
5.9 kg (13 lbs)
Logistics data
Pallet gross weight
307 kg
Other features
Printing material lightfastness (home/office/indoor) UV ink
200+ yrs
Printing material brightness
91%
Products per pallet
42 pc(s)
Printing material opacity
98%
Printing material waterfastness
Yes
Printing material whiteness
130
Master (outer) cases per pallet
21 pc(s)
Layers per pallet
2 pc(s)
Core size (imperial)
2"
Quantity per box
1 pc(s)