location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF371AM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111403018 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 686475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2024 00:02:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 128A Toner Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~1,300 pages), 1 Magenta (~1,300 pages), 1 Yellow (~1,300 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for printing professional output in the home office or small business. These Original HP Toner Cartridges deliver consistent, high-quality results.
  • - Depend on Original HP 128A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 3 toner cartridges; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges :
The long product name of HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges
More>>>
HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges:
The official description of HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing professional output in the home office or small business. These Original HP Toner Cartridges deliver consistent, high-quality results.

HP 128A LaserJet Toner Cartridges let you print more and save more without sacrificing the reliable, trouble-free printing of Original HP. Tri-packs – designed for higher-volume, photo-quality business printing – are a convenient, high-value option.

Short summary description HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges:
This short summary of the HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges, 1300 pages, Cyan, Magenta, Yellow, 3 pc(s)

Long summary description HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 128A 3-pack Cyan/Magenta/Yellow Original LaserJet Toner Cartridges. Colour toner page yield: 1300 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP 128 toner cartridges work with:
Quantity per pack *
3 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
1300 pages
Type *
Original
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
CF371AM
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
19%
Country of origin
Japan
HP segment
Home, Home office
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 60%
Weight & dimensions
Width
365 mm
Depth
300 mm
Height
110 mm
Weight
1.8 kg
Packaging data
Package width
365 mm
Packaging data
Package depth
300 mm
Package height
110 mm
Package weight
2.4 kg
Brand-specific features
HP GTIN (EAN/UPC)
887111403018
Other features
Print technology
Laser printing
Technical details
Box contents
3 toner cartridges; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1139 mm
Pallet size (EU)
1200 x 800 x 1139 mm
Maximum number of stacking cartons
40 pc(s)
Master (outer) cases per pallet layer (EU)
6 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
150.1 g
Pallet weight (EU)
150.1 g
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Master (outer) cases per pallet
54 pc(s)
Products per pallet
54 pc(s)
Products per pallet (EU)
54 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)