location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
83X 2-pack High Yield Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF283XD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780619230 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 376655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 14:28:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2023
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 83X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 83 toner cartridges work with: HP LaserJet Pro M201
  • - 2 Black (~2,200 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for printing professional-quality, black-and-white business documents efficiently at a great value.
  • - Depend on Original HP 83X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 Toner cartridges; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges :
The long product name of HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

83X 2-pack High Yield Black Original LaserJet Toner Cartridges
More>>>
HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges:
The official description of HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing professional-quality, black-and-white business documents efficiently at a great value.

Make your business documents look professional when you print with Original HP LaserJet toner cartridges. Stay productive by avoiding wasted time and supplies. These reliable cartridges are specifically designed for your HP LaserJet Pro MFP.

Short summary description HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This short summary of the HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges, 2200 pages, Black, 2 pc(s)

Long summary description HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 2200 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Affordable, reliable, quality printing
Affordable, reliable, quality printing

No frills, just reliable quality printing from Original HP toner cartridge.

Black text and graphics that standout
Black text and graphics that standout

Print professional-quality documents, using HP toner that produces crisp black text and graphics.

Perfect for everyday office printing
Perfect for everyday office printing

Print reports, memos, emails, proposals, and other business documents with Original HP toner cartridges.

Rely on Original HP
Rely on Original HP

The choice you can trust – avoid frustrating reprints, wasted supplies, and delays.

Consistent results from page to page
Consistent results from page to page

Count on consistent results – from page to page and cartridge to cartridge.

Efficient printing at a great value
Efficient printing at a great value

Print black-and-white business documents efficiently and at a great value.

Original HP cartridges for your professional pace
Original HP cartridges for your professional pace

Trust Original HP toner cartridges for consistent, uninterrupted printing that keeps you focused on your business tasks.

Easy to install and replace
Easy to install and replace

Get back to business quickly. Original HP toner cartridges are easy to install and replace.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [3]

The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [4]

Features
Compatibility *
HP LaserJet Pro M201, M225
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
2200 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF283XD
Recycled material percentage
27%
HP segment
Business, Enterprise
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
375 mm
Depth
226 mm
Height
125 mm
Weight
1.58 kg
Package width
375 mm
Package depth
226 mm
Package height
125 mm
Package weight
1.58 kg
Technical details
Box contents
2 Toner cartridges; Recycling guide
Maximum number of stacking cartons
32 pc(s)
Master (outer) cases per pallet layer (EU)
10 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
205.4 g
Pallet weight (EU)
147 g
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
13 pc(s)
Master (outer) cases per pallet
117 pc(s)
Products per pallet
117 pc(s)
Products per pallet (EU)
80 pc(s)
Other features
Pallet dimensions (W x D x H)
1156 x 990 x 1269 mm
Print technology
Laser printing
Pallet size (EU)
1156 x 760 x 1149 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 83X 2-pack High Yield Black Original LaserJet Toner Cartridges:
Disclaimer

[1] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.

[3] See http://www.hp.com/go/suppliesclaims.
[4] HP Planet Partners programme availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.