location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26X 2-pack High Yield Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF226XD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780576106 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 599793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 00:02:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 26X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 26 toner cartridges work with: HP LaserJet Pro M402, M426
  • - 2 Black (~18,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Get more pages from your HP printer or MFP.[1] Original HP High Yield Toner cartridges with JetIntelligence match the fast performance of your printer for consistent results. Choose toner cartridges that help your printer work its best – Original HP.
  • - Ideal for printing consistent, quality black-and-white pages at high speeds your HP printer or MFP was built for, while helping protect against fraud.
  • - Depend on Original HP 26X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 Toner cartridges; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges :
The long product name of HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26X 2-pack High Yield Black Original LaserJet Toner Cartridges
More>>>
HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges:
The official description of HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing consistent, quality black-and-white pages at high speeds your HP printer or MFP was built for, while helping protect against fraud.

Original HP Toner cartridges with JetIntelligence help you get the most out of your printer – professional documents you can proud of, more pages at fast speeds,[1,2] and anti-fraud technology.

Short summary description HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This short summary of the HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges, 18000 pages, Black, 2 pc(s)

Long summary description HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 18000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 26 toner cartridges work with: HP LaserJet Pro M402, M426
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
18000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF226XD
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
362 mm
Depth
204 mm
Height
227 mm
Weight
1.94 kg
Package width
362 mm
Package depth
204 mm
Package height
227 mm
Package weight
2.7 kg
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
190780576106
Technical details
Box contents
2 Toner cartridges; Recycling guide
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
11 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
209.5 g
Pallet weight (EU)
139 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
14 pc(s)
Master (outer) cases per pallet
70 pc(s)
Products per pallet
70 pc(s)
Products per pallet (EU)
44 pc(s)
Other features
Pallet dimensions (W x D x H)
1098 x 986 x 1279 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1097.3 x 985.5 x 1280.2 mm (43.2 x 38.8 x 50.4")
Pallet weight (imperial)
209 kg (460.8 lbs)
Pallet size (EU)
1098 x 780 x 1057 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 26X 2-pack High Yield Black Original LaserJet Toner Cartridges:
Disclaimer

[1] LaserJet Original Toner cartridges with JetIntelligence released after 2015. Highest capacity cartridges compared to predecessor highest capacity toner cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[2] HP 26X High Yield Black Original LaserJet Toner Cartridges are not included in printer purchase; Please purchase separately. Learn more at http://www.hp.com/go/learnaboutsupplies.
[4] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.
[4] See http://www.hp.com/go/suppliesclaims.