location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 131X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
131X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF210X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111334964 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 800870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 00:05:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 131X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 131X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~2,400 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for printing professional-quality documents and marketing materials in the office, with consistent, high-quality results.
  • - Depend on Original HP 131X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 131X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 131X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

131X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 131X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 131X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing professional-quality documents and marketing materials in the office, with consistent, high-quality results.

HP 131X Black LaserJet Toner Cartridge makes documents and marketing materials look professional. Keep your home or office productive by avoiding wasted time and supplies. High-capacity cartridges help you save on frequent printing.

Short summary description HP 131X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 131X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 131X High Yield Black Original LaserJet Toner Cartridge, 2400 pages, Black, 1 pc(s)

Long summary description HP 131X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 131X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 131X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 2400 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP 131 toner cartridges work with:
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
2400 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CF210X
Recycled material percentage
19%
Product colour
Black
Country of origin
Japan
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
365 mm
Depth
100 mm
Height
110 mm
Weight
600 g
Package width
365 mm
Package depth
100 mm
Package height
110 mm
Package weight
800 g
Weight & dimensions
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
886111334964
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
40 pc(s)
Master (outer) cases per pallet layer (EU)
24 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
193.3 g
Pallet weight (EU)
193.3 g
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
24 pc(s)
Master (outer) cases per pallet
216 pc(s)
Products per pallet
216 pc(s)
Products per pallet (EU)
216 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1139 mm
Package dimensions (WxDxH)
365 x 100 x 110 mm
Print technology
Laser printing
Pallet size (EU)
1200 x 800 x 1139 mm
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 131A (CF210A) MM Black Laser Toner - HP 131A (CF210A)
(show image)
15209UK Black Laser Toner - HP 131A (CF210A) 0.00
(excl. VAT)
0 (incl. VAT)
MM 15205UK toner cartridge 1 pc(s) Magenta MM 15205UK toner cartridge 1 pc(s) Magenta
(show image)
15205UK 15205UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15204UK toner cartridge 1 pc(s) Yellow MM 15204UK toner cartridge 1 pc(s) Yellow
(show image)
15204UK 15204UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15203UK toner cartridge 1 pc(s) Cyan MM 15203UK toner cartridge 1 pc(s) Cyan
(show image)
15203UK 15203UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15202UK toner cartridge 1 pc(s) Black MM 15202UK toner cartridge 1 pc(s) Black
(show image)
15202UK 15202UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 131A (CF210A) MM Black Laser Toner - HP 131A (CF210A)
(show image)
15210DK Black Laser Toner - HP 131A (CF210A) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 131A (CF210A) MM Black Laser Toner - HP 131A (CF210A)
(show image)
15209DK Black Laser Toner - HP 131A (CF210A) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner (CF213A / 131A) toner cartridge 1 pc(s) MM Magenta Laser Toner (CF213A / 131A) toner cartridge 1 pc(s)
(show image)
15205DK Magenta Laser Toner (CF213A / 131A) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner (CF212A / 131A) toner cartridge 1 pc(s) MM Yellow Laser Toner (CF212A / 131A) toner cartridge 1 pc(s)
(show image)
15204DK Yellow Laser Toner (CF212A / 131A) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s) MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s)
(show image)
15203DK Cyan Laser Toner (CF211A / 131A) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 131X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[2] Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.