location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 200 color MFP M276nw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF145A#B19?BADBOX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 14 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB 750 MHz
  • - 23.6 kg
Long product name HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi :
The long product name of HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro 200 color MFP M276nw
More>>>
HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
The official description of HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost productivity with versatile scan, fax and copy options. Print from virtually anywhere with HP ePrint4. Streamline office tasks: an 8.9 cm (3.5-in) colour touchscreen lets you access business apps3 on this wireless-enabled1,2 colour MFP.

Designed for business users who want to get more done with a versatile, wireless1,2, web-connected, colour 4-in-1 device that can streamline workflows, provide touchscreen access to business apps3, and enable printing from virtually anywhere.

Features

Experience versatile, networked productivity.
- Help save time and effort by scanning documents directly to a flash drive, email, network folder, or the web. This MFP also handles fax, print, and copy jobs with ease.
- Set up and share anywhere in the office with wireless and built-in Ethernet connectivity. Configure networking fast – without wires.
- Finish copying and scanning jobs with less effort, using the 35-page automatic document feeder.
- Use the easy-access USB port to print from – and save scans to – a flash drive.

Enjoy web-connected ease of use.
- Simplify workflows – use the 8.9 cm (3.5-in) colour touchscreen display to access business apps3 and print business information quickly. You can even scan to online storage sites.
- Print from virtually anywhere with HP ePrint.
- Easily print from a mobile device to your printer, without a network, using wireless direct printing. Print wirelessly from your iPad®, iPhone®, and iPod touch® with AirPrint™.
- Install in only a few minutes – there's no CD required with HP Smart Install.

Rely on professional-quality colour.
- Produce vivid colours and crisp detail with HP ImageREt 3600 and ColorSphere II toner.
- Use ID Copy to create a one-sided copy of a two-sided ID. Improve the quality of your copies with automatic copy optimisation.
- Print professional-quality colour at speeds of up to 14 ppm. Reload the paper tray less often, thanks to the 150-sheet capacity.
- Get the same black cost per page as a black-only HP LaserJet printer. Save money with the high-capacity HP LaserJet 131X Black Toner Cartridge.

Conserve resources to help meet environmental goals.
- Save energy with HP Auto-On/Auto-Off Technology which turns the printer on when you need it, off when you don’t.
- Save energy and time with Instant-on Technology. Start printing with the first page out as fast as 19 seconds.
- Help reduce your environmental impact – preinstalled cartridges decrease packaging. This MFP's compact size uses less space and creates less packaging waste.
- Enjoy free, easy recycling – cartridges returned through HP Planet Partners are recycled responsibly.

Short summary description HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This short summary of the HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro 200 color MFP M276nw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black

Long summary description HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro 200 color MFP M276nw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Time to first page (black, normal)
18.5 s
Time to first page (colour, normal)
19 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, USB
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
30 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
203 x 196 DPI
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
120 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Input & output capacity
Total output capacity *
125 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
750 MHz
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
8.89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
315 W
Power consumption (standby)
13 W
Power consumption (off)
0.2 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
449 mm
Depth
476 mm
Height
414 mm
Weight
23.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:07:48
Uk has collected 18 expert reviews for HP LaserJet Pro 200 color MFP M276nw Laser A4 600 x 600 DPI 14 ppm Wi-Fi and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-31 01:07:48
Despite having a good range of features, it isn’t especially well specified. HP quotes a 14 page-per-minute (ppm) print speed in mono or colour, and neither the printer nor automatic document feeder (ADF) supports double-sided (duplex) operation. Plus, we...
Bottom line A smart-looking, easy-to-use MFP, but prints are slow and running costs are quite high...
40%
itproportal.com
Updated:
2013-08-31 01:07:48
Much like the similarly priced Samsung CLX-4195FW that I reviewed back in October of last year, the HP LaserJet Pro 200 color MFP M276nw delivers most of the basics that you're probably looking for in a colour laser MFP, but also goes beyond those basics...
Good Automatic document feeder, Touchscreen controls, Impressive output quality...
Bad No duplexer, No manual feed, Only 150sheet capacity...
Bottom line The low paper capacity makes the HP LaserJet Pro 200 color MFP M276nw a poor choice if you expect to print a lot of pages. However, the printer also offers better than par output quality and a wealth of conveniences, from its touchscreen to its Wireless...
70%
alphr.com
Updated:
2015-06-25 06:31:39
HP's M276n colour laser MFP is a multitalented beast. Not only does it offer fast colour printing, but it combines this with fax, scan and copy functions and a wide range of cloud printing options. At this price you might think quality would suffer, but...
Bottom line A fine choice for small businesses that want a good-quality, low-cost colour laser MFP...
100%
pcmag.com
Updated:
2013-08-31 01:07:48
Much like the similarly-priced Samsung CLX-4195FW%displayPrice% at %seller% that I reviewed a few months ago, the HP LaserJet Pro 200 color MFP M276nw%displayPrice% at %seller% delivers most of the basics that you're probably looking for in a color laser...
Good Automatic document feeder. Touch screen controls. Prints, scans, copies, and faxes. Ethernet and Wi-Fi.
Bad No duplexer. No manual feed. Only 150-sheet capacity...
Bottom line The HP LaserJet Pro 200 color MFP M276nw offers lots of features, but its meager paper capacity, at 150-sheets, limits it to light-duty use even by micro-office standards...
70%
mymac.com
Updated:
2013-08-31 01:07:48
Looking for a multifunction color laser jet printer for your home or small office? The may put an end to your search. The printer features include wireless capability, touch screen access to business apps, as well as the ability to scan, fax, and cop...
80%
computershopper.com
Updated:
2013-08-31 01:07:48
We’ve been watching and analyzing communications technology for 40 years or so, but we still can’t help but marvel at the remarkable evolution of color laser printers over just half of that time. During it, HP’s LaserJet brand has played a huge, instr...
Good Good print and scan quality, Easy-to-use, intuitive color touch panel...
Bad High cost per page, No auto-duplex printing or scanning, Paper drawer could be roomier, No override input slot or tray...
Bottom line This easy-to-use color laser MFP delivers good print and scan quality, but it doesn’t support automatic two-sided printing. Also, its cost per page is way too high...
50%
tech2.com
Updated:
2013-08-31 01:07:48
T he most important PC peripheral in any office – be it a large organisation or a small one – is a printer. Physical documents still need to be printed and some offices have a bulk load of pages produced each day. Any user or organisation that opts for a...
Bottom line The HP LaserJet Pro 200 color MFP M276nw printer is an average colour laser printer for small to medium-sized businesses or offices. The toner and power saving features can help reduce the cost factor to an extent. It would have been even better if the...
50%