location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise MFP M725dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise MFP M725dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF066A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111016829 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 642147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:01:58
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise MFP M725dn
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
  • - Print, copy, scan
  • - Up to 40 ppm (black)
  • - Up to 1200 x 1200 dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise MFP M725dn :
The long product name of HP LaserJet Enterprise MFP M725dn. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise MFP M725dn
More>>>
HP LaserJet Enterprise MFP M725dn:
The official description of HP LaserJet Enterprise MFP M725dn as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print high-quality documents on an array of paper sizes up to A3, launch one-touch workflows, and manage jobs on the desktop with touchscreen ease. Enable large-volume printing on a wide range of paper sizes – up to A3 – with a 4,600-sheet maximum input capacity.[1] Preview and edit scanning jobs; centrally manage printing policies; safeguard sensitive business information.

Short summary description HP LaserJet Enterprise MFP M725dn:
This short summary of the HP LaserJet Enterprise MFP M725dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise MFP M725dn, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Black, Grey

Long summary description HP LaserJet Enterprise MFP M725dn:
This is an auto-generated long summary of HP LaserJet Enterprise MFP M725dn based on the first three specs of the first five spec groups.

HP LaserJet Enterprise MFP M725dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, Grey

Empower teams to do more – print, scan, copy and fax[1] on paper sizes up to A3 – from a desktop MFP

Stay focused on work – paper capacity up to 4,600 sheets and high-capacity cartridges limit interruptions.[2]
Get impressive document quality with near edge-to-edge printing and a convenient, built-in stapler.[3]
Print what you need, even on the go – from your smartphone or tablet – using HP ePrint[5] or Apple Airprint™.[6]

Quicken your business pace.

Set a swift pace – use this powerful MFP to keep your work moving. Save time and make your job easier, using HP Quick Sets.
Efficiently capture the right content: automatically remove blank pages, preview, edit and control jobs on the large colour touchscreen.
Incorporate paper documents into digital workflows – easily send scans to fax[6], email, network folders or USB. Print right from a memory device via the USB port.

Simplify fleet management and safeguard devices using world-class tools.[7]

Monitor your devices with industry-leading tools, including HP Web Jetadmin.[7] Help protect data both in transit and at rest.
Enhance security with PIN printing. Add safeguards via the hardware integration pocket. Integrate tomorrow's solutions with ease.
Add security tools – such as card and badge readers – via the hardware integration pocket.[8]

Reduce energy use with HP Auto-On/Auto-Off Technology[9] and HP Instant-on Technology.[10]

Help conserve resources and meet corporate environmental goals. HP Auto-On/Auto-Off Technology helps reduce energy use.[9]
Easily recycle Original HP LaserJet toner cartridges through HP Planet Partners[11].
Save paper and cut costs, using automatic two-sided printing.

Scan to network

Have an instant digital copy of anything you scan stored on your network server.

Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology. [14]

Prints in a flash, savings that last

Print right away with Instant-on Technology. [15]

On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [16]

Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password. [17]

Scan to email
Scan to email

Save time by sending scanned documents or photos directly from your printer to email recipients.

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
41 ppm
Print speed (black, normal quality, A3)
20 ppm
Duplex print speed (ISO/IEC 24734) mono
28 ipm
Time to first page (black, normal)
10 s
Print margins (top, bottom, right, left)
2 mm
Economical printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
41 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 420 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, Network folder, USB, Fax
Scan speed (colour)
30 ppm
Scan speed (black)
50 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Greyscale levels
256
Features
Recommended duty cycle
5000 - 20000 pages per month
Maximum duty cycle *
200000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.4, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Number of printer fonts
105
All-In-One-multitasking
Yes
Optional functions
Fax
Country of origin
China, Mexico, Netherlands
Replacement cartridges
HP 14A Black LJ Toner Cartridge CF214A (~10,000 pages); HP 14X Black LJ Toner Cartridge CF214X (~17,500 pages)
HP segment
Business
Input & output capacity
Total number of input trays *
3
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
308 x 465.9 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5, B6
JIS B-series sizes (B0...B9)
B4, B5
Custom media width
76.2 - 312 mm
Custom media length
127 - 469.9 mm
Paper tray media weight
60 - 199 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Supported network protocols (IPv4)
AutoIP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
Supported network protocols (IPv6)
DHCPv6, MLDv1, ICMPv6
Security features
AES 256-bit
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
1536 MB
Memory slots
1
Internal storage capacity
500 GB
Internal memory *
1024 MB
Performance
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (scanning)
52 dB
Sound power level (printing)
6.8 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
890 W
Power consumption (PowerSave)
39 W
Power consumption (printing)
890 W
Power consumption (copying)
890 W
Power consumption (ready)
39 W
Power consumption (standby)
6.5 W
Power consumption (sleep)
6.5 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
0.653 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(ABT) 887111016812; (ABY) 887111016829; (ACQ) 887111016836; (B13) 888182819586; (B19) 887111016843; (BAZ) 887111016850
HP GTIN (EAN/UPC)
887111016812, 887111016829, 887111016836, 888182819586, 887111016843, 887111016850
System requirements
Windows operating systems supported
Windows 10, Windows Vista, Windows 7, Windows XP, Windows 8
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2012, Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux, Novell
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
10 - 32.5 °C
Certificates
Certification
CISPR 22:2008 / EN 55022:2010 (Class A); EN 61000-3-2 :2006 +A1:2009 +A2:2009; EN 61000-3-3 :2008; EN 55024:1998+A1+A2; FCC Title 47 CFR, Part 15 Class A(USA); ICES-003, Issue 4 (Canada); EMC Directive 2004/108/EC with CE Marking (Europe); other EMC approvals as required by individual countries
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Silver
Sustainable technologies and materials
Mercury Free
Doesn't contain
Mercury
Carbon footprint
Total carbon footprint (kg of CO2e)
800
Carbon emissions, manufacturing (kg of CO2e)
439
Carbon emissions, logistics (kg of CO2e)
22
Total carbon emissions, w/o use phase (kg of CO2e)
328
Weight & dimensions
Width
614 mm
Depth
649 mm
Height
609 mm
Weight
54.1 kg
Packaging data
Package width
760 mm
Package depth
745 mm
Package height
832 mm
Package weight
68.6 kg
Packaging content
Cables included
AC
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Windows Installer, HP PCL 6 discrete driver, Mac SW Link to Web, [Postscript emulation driver & Installer on Web], Note: No Mac SW inbox
Logistics data
Harmonized System (HS) code
84433100
Pallet gross weight
68.6 g
Other features
Number of users
30 user(s)
Pallet dimensions (W x D x H)
760 x 745 x 832 mm
Printer management
HP Web Jetadmin, HP Utility (Mac)
Recommended system requirements
Windows 10, Windows 8, Windows 7, Windows Vista, Windows XP (SP2+), Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2, Windows Server 2012 (64-bit); 200 MB available hard disk space; operating system compatible hardware system requirements, see http://www.micr
Acoustic power emissions (ready)
50 dB
Acoustic pressure emissions bystander (ready)
36 dB
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:02:51
Uk has collected 4 expert reviews for HP LaserJet Enterprise MFP M725dn but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-01-10 03:02:51
The Summer 2013 “Pick” awards for monochrome printers and MFPs were announced today by Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products. Although many are tested, only the very best are chosen to receive the...
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United Kingdom 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP LaserJet Enterprise MFP M725dn:
Disclaimer

[1] Maximum paper capacity of 4,600 sheets; requires the purchase of optional paper tray accessories.
[2] High-capacity cartridges are optional for the HP LaserJet Enterprise 700 MFP Series M725.
[3] In-line stapler is not available on the HP LaserJet Enterprise MFP M725dn or M725f.
[5] Supports the following devices running iOS 4.2 or later: iPad®, iPad® 2, iPhone® (3GS or later) or iPod touch® (3rd generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your iOS device. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint, the AirPrint Logo, iPad, iPhone and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries.times and connection speeds may vary. Some HP LaserJet printers may require firmware upgrades.
[6] Fax capabilities are available with an optional fax card on the HP LaserJet Enterprise MFP M725dn.
[7] HP Web Jetadmin is free and can be downloaded at www.hp.com/go/webjetadmin.
[8] Solutions deployed through the hardware integration pocket may require additional purchase.
[9] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[11] Programme availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe, and North and South America through the HP Planet Partners programme. For more information, visit: www.hp.com/recycle.
[14] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[15] When compared with fluorescent tubes.
[16] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting
[17] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Exact speed varies depending on the system configuration, software application, driver and document complexity.
Actual speeds may vary depending on scan resolution, network conditions, computer performance and application software.
Based on standard ITU-T test image at standard resolution. More complicated pages or higher resolution will take longer and use more memory.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies.
Average declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.