location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 Color M451dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE957A-RFB
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:41:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 40000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Long product name HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4 :
The long product name of HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro 400 Color M451dn, Refurbished
More>>>
HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4:
The official description of HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce professional-quality colour documents with ease and speed. Seamlessly integrate into your office or wireless home network. Save paper with automatic two-sided printing and print from virtually anywhere with HP ePrint.

Enjoy high productivity with great print speeds and professional-quality colour.
- Boost productivity and save time with print speeds of up to 20 ppm A4.
- Produce crisp, detailed text and consistently smooth colour with HP ImageREt 3600 and riginal HP LaserJet toner cartridges.
- Design and produce colour marketing materials in-house on a range of media sizes from 8.9 x 12.7 cm (3.5 x 5 inches) to 21.6 x 35.6 cm (8.5 x 14 inches).
- Print documents affordably: get the same black cost per page as a black-and-white HP LaserJet printer.

Manage networked resources using convenient, intuitive setup and easy-to-use management features.
- Install and proactively manage this printer remotely using HP Web Jetadmin.
- Use the printer anywhere in the office, with built-in wireless connectivity. Share printing on a network with built-in 10/100 Ethernet.
- Print from virtually anywhere with HP ePrint3. Print from a smartphone directly to your printer using HP wireless direct printing6, and print wirelessly from your iPad®, iPhone®, and iPod touch® with AirPrint™.

Reduce your environmental impact.
- Reduce energy use with HP Auto-On/Auto-Off Technology, which turns the printer on when you need it and off when you don't. Save even more energy with Instant-on Technology.
- Reduce waste and easily manage paper use with automatic two-sided printing.
- Save money and print for longer with Original HP high capacity black cartridges, and easily reorder with HP SureSupply.
- Take advantage of free, easy recycling – cartridges returned through HP Planet Partners are recycled responsibly.

Short summary description HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4:
This short summary of the HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 400 Color M451dn, Laser, Colour, 600 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 400 Color M451dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print margins (top, bottom, right, left)
4.23 mm
Features
Maximum duty cycle *
40000 pages per month
Recommended duty cycle
750 - 2000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Glossy paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Built-in processor
Yes
Processor frequency
600 MHz
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
425 W
Power consumption (off)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
10 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
405 mm
Depth
484 mm
Height
322 mm
Weight
23.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-08-17 02:07:42
Uk has collected 16 expert reviews for HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-08-17 02:07:41
HP's print driver is bang on here - lots of simple shortcuts covering the vast majority of needsThis printer's 250-sheet paper cassette glides smoothly out of its base, while above it there's a multipurpose feed rated for 50 sheets or 10 envelopes. Prin...
Bottom line It's a competent colour laser, but due to high print costs, HP's sluggish M451dn doesn't exactly set the heart pounding...
60%
macworld.co.uk
Updated:
2017-08-17 02:07:41
The £378 HP LaserJet Pro 400 M451dn colour laser printer produces extremely nice output - including photos - and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the HP LaserJet Pro 400 Color M45...
Bad umption Printing: 425 W, Standby: 15.20 W; Duplex Unit; Double Sided Printing (Duplex) Type Automatic (Standard); Media Supported Paper (bond, brochure, coloured, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), postcards, transparencies, labels, envelopes; Paper Trays (Standard/Maximum) 2/3; Paper Handling Manual Feed 50 Sheet Multipurpose Tray; Paper Handling Input 1...
Bottom line If you print in any sort of volume, the ongoing costs for any model in the M451 product line will hurt you eventually - especially if you print lots of colour. Alternatives in this price range include the Dell 2150cdn and Brother HL-4570CDW; the latter's...
80%
techadvisor.co.uk
Updated:
2017-08-17 02:07:41
The £378 HP LaserJet Pro 400 M451dn colour laser printer produces extremely nice output - including photos - and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the HP LaserJet Pro 400 Color M45...
Bottom line If you print in any sort of volume, the ongoing costs for any model in the M451 product line will hurt you eventually - especially if you print lots of colour. Alternatives in this price range include the Dell 2150cdn and Brother HL-4570CDW; the latter...
60%
digitalversus.com
Updated:
2017-08-17 02:07:41
Laser printers have made a lot of progress in terms of responsiveness. This model is no exception and is rapid from sleep mode and off position.The HP LaserJet Pro 400 M451nw is a laser colour printer designed for the enterprise sector. It has been des...
Good Good office doc quality, Ethernet and wifi connectivity, ePrint, Extendable memory and paper capacities, Moderate energy consumption...
Bad No double sided, High cost per page...
Bottom line Here’s a basic laser printer that does the job when it comes to print speeds and quality. We like being able to extend its capacities according to needs but not having duplex always seems a strange choice on a pro printer...
60%
techadvisor.co.uk
Updated:
2017-08-17 02:07:41
The HP LaserJet Pro 400 Color M451 series includes three workgroup printers. The M451nw comes with both wireless (802.11b/g/n) and wired Fast Ethernet 10/100 capabilities. The model we physically reviewed wasn’t the M451nw, but the more expensive (arou...
Bottom line The HP LaserJet Pro 400 Color M451nw is a well-specified workgroup printer that produces strong and fast output. If your main priority is text, it'll prove a good choice - but if colour printing is more your bag, look to the Epson WorkForce Pro WP-4535...
80%
macworld.com
Updated:
2017-08-17 02:07:41
HP’s $500 LaserJet Pro 400 M451dn color laser printer produces extremely nice output (including photos) and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the $450 LaserJet Pro 400 M451nw () t...
Good Nice output quality, * Good performance...
Bad Pricier-than-average toner, Price when rated: $499...
60%
macworld.com
Updated:
2017-08-17 02:07:41
The $450 HP LaserJet Pro 400 Color M451nw color laser printer has nice output and is relatively speedy considering the price. However, it suffers from the same pricey toner of most entry-level color laser printers, and it lacks the automatic duplexing...
Good Good performance, * Good output quality...
Bad No automatic duplexer, * Expensive toner...
60%
pcworld.com_techhive.com
Updated:
2017-08-17 02:07:41
The $500 (as of April 2, 2012) HP LaserJet Pro 400 M451dn color laser printer produces extremely nice output--including photos--and is very speedy for a model in this price range. It also has an automatic duplexer, a feature missing from the $450 Laser...
Good Nice output quality, Good performance...
Bad Pricier-than-average toner...
Bottom line Tuned for speed and attractive output, this small-office printer sings--but it hits a sour note with high-priced toner and absurdly expensive memory...
60%
pcmag.com
Updated:
2017-08-17 02:07:41
Once you get past the unwieldy name, the HP LaserJet Pro 400 color Printer M451dw ($549 direct) has a lot to recommend it. It offers high-quality output, especially for graphics and photos, plus paper handling suitable for typical small to medium-size off...
Good High-quality output across the board. Paper handling suitable for a small to medium size office or workgroup. Ethernet and Wi-Fi.
Bad Relatively slow for the price. Text is not quite on the same high level of quality as graphics and photos...
Bottom line The HP LaserJet Pro 400 Color Printer M451dw delivers somewhat sluggish speed, but with high-quality output and suitable paper handling for a small office or workgroup...
80%
techworld.com
Updated:
2017-08-17 02:07:41
The HP LaserJet Pro 400 Color M451nw color laser printer has nice output and is relatively speedy considering the price. However, it suffers from the same pricey toner of most entry-level colour laser printers, and it lacks the automatic duplexing fou...
Bottom line The HP LaserJet Pro 400 Color M451nw's lack of an automatic duplexer is an issue that you can overcome by opting for the M451dn (no Wi-Fi) or the M451dw (with Wi-Fi and, despite the absence of the letter n in the name, ethernet). Alas, neither of thos...
0%
pcworld.com_techhive.com
Updated:
2017-08-17 02:07:41
The $450 (as of March 9, 2012) HP LaserJet Pro 400 Color M451nw color laser printer has nice output and is relatively speedy considering the price. However, it suffers from the same pricey toner of most entry-level color laser printers, and it lacks th...
Good Good output quality, Good performance...
Bad Expensive toner, No automatic duplexer...
Bottom line Expensive toner and the lack of automatic duplexing make this small-office printer less appealing than it could be...
60%