location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M1212nf Laser A4 600 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro M1212nf
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE841A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 366245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:51:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro M1212nf Laser A4 600 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 18 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB Marvell 400 MHz
  • - 8.3 kg
Warranty: 1 Year
Long product name HP LaserJet Pro M1212nf Laser A4 600 x 600 DPI 18 ppm :
The long product name of HP LaserJet Pro M1212nf Laser A4 600 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M1212nf - Laser, 4-in-1, 18 ppm, 8.5 sec, 600 x 600 dpi, 64 MB, 400 MHz Processor, Flatbed/ADF, 8.3 kg
More>>>
HP LaserJet Pro M1212nf Laser A4 600 x 600 DPI 18 ppm:
The official description of HP LaserJet Pro M1212nf Laser A4 600 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for business users with home or small offices who need an affordable, full-featured and easy-to-share HP LaserJet MFP for everyday office functions — printing, copying, scanning and faxing — with energy saving
features and a compact size.

Get more done with this affordable, full-featured MFP
- Share on a network using built-in Ethernet connectivity.
- Create professional-quality documents with bold, crisp text and sharp black-and-white images, using HP
Original print cartridges.
- Send and receive faxes from your PC, using the 33.6 kbps fax.
- Print documents at up to 18 ppm A4 and get a first page out (from Auto-Off mode) in as fast as 8.5
seconds with Instant-on Technology.

Get up and running quickly and easily.
- Install in a flash on your PC without a CD, using HP Smart Install1 which makes it easy to start printing quickly.
- Set up and start printing fast with an easy-to-use, intuitive control panel.
- Copy a duplex ID onto one page with ID Copy.
- Easily connect the MFP directly to a PC via the Hi-speed USB 2.0 port. Ensure reliable printing with
an HP all-in-one print cartridge and easily replace it with HP SureSupply

Meet your environmental goals, while protecting your bottom line.
- Get up to 50 percent energy savings using Instant-on Technology3 and save up to four times the energy
with Instant-on Copy.
- Save even more with HP Auto-On/Auto-Off Technology as it senses your printing activity, turning on and off automatically5.
- Reduce your environmental impact as pre-installed cartridges decrease packaging. Recycle easily with
HP Planet Partners6.
- Get the services, solutions, software and support of HP Total Care.

Short summary description HP LaserJet Pro M1212nf Laser A4 600 x 600 DPI 18 ppm:
This short summary of the HP LaserJet Pro M1212nf Laser A4 600 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M1212nf, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Black

Long summary description HP LaserJet Pro M1212nf Laser A4 600 x 600 DPI 18 ppm:
This is an auto-generated long summary of HP LaserJet Pro M1212nf Laser A4 600 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

HP LaserJet Pro M1212nf. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:08:20
Uk has collected 12 expert reviews for HP LaserJet Pro M1212nf Laser A4 600 x 600 DPI 18 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2013-08-31 01:08:16
We have a pretty responsive machine on our hands here: 25 seconds from off position, 9 seconds from standby and 7 seconds when it's up and running.The black & white LaserJet Pro M1212nf is a compact 4-in1 designed for individuals or professionals in sm...
Good Fax, scanner, copier, Rapid speeds, Excellent print quality, Good quality copies, Low energy (for a laser) and quiet...
Bad No wifi, no doublesided and no card reader, Scanner: average quality and impractical resize tool...
Bottom line This black & white multifunction offers fast, good quality reproduction. If you don't require colour or wi-fi, it will be perfect for use with office documents. One question remains: why not give multifunction pro printers a double-sided facility?...
80%
trustedreviews.com
Updated:
2013-08-31 01:08:16
Laser printing mechanisms are generally more bulky than equivalent inkjets, so both printers and all-in-ones tend to be larger machines. HP bucks this trend with the LaserJet Pro M1212nf, as it has a very compact footprint for a mono laser multifunction...
70%
techadvisor.co.uk
Updated:
2013-08-31 01:08:16
Product Code: CE841A#B19 The HP LaserJet Pro m1212nf multifunction mono laser printer is an affordable way for small businesses to gain fast text document printing, scanning and fax capabilities all in one unit. The HP LaserJet Pro m1212nf is a multi...
Bottom line The HP LaserJet Pro m1212nf is a printer that has a low initial cost, low running costs and some useful green features. It prints reasonably quickly and with reasonable quality, as long as you're not expecting great graphics. Campbell Simpson, PCWorld...
70%
goodgearguide.com.au
Updated:
2013-08-31 01:08:16
The HP LaserJet Pro m1212nf is a multifunction monochrome laser printer aimed at small businesses and home offices. It’s a great choice if you want to print up to 2000 pages per month for a low price, and its scanning and copying features come in handy. Text quality is good in both 600dpi and 1200dpi modes, but we noticed a few small problems in the quality of monochrome graphics.HP LaserJet Pro m1212nf: Design and featuresThe HP LaserJet Pro m1212nf multifunction monochrome laser printer (w...
Good Simple to operate via USB or Ethernet, fast printing with good text quality at both 600dpi and 1200dpi...
Bad Average monochrome graphic quality with intermittent banding...
Bottom line The HP LaserJet Pro m1212nf is an affordable way for small businesses to gain fast text document printing, scanning and fax capabilities all in one unit. The LaserJet Pro m1212nf is easy to set up using the bundled software and has features that make it w...
70%
about.com
Updated:
2013-08-31 01:08:16
The Bottom LineFor a bare-bones laser printer--no wireless, no automatic duplexing--the HP LaserJet Pro M1212nf is fairly cheap, at around $199. It's as fast as could be expected, and print quality is decent, though pages tended to curl more than I lik...
Good Plug and Printno more running a CD to install drivers!, Very good monochrome printing, Very fast...
Bad No wireless, Manual duplexing, Bulky...
Bottom line For a bare-bones laser printer--no wireless, no automatic duplexing--the HP LaserJet Pro M1212nf is fairly cheap, at around $199. It's as fast as could be expected, and print quality is decent, though pages tended to curl more than I like. The printer...
60%
pcmag.com
Updated:
2013-08-31 01:08:16
However you look it, the Hewlett-Packard HP LaserJet Pro M1212nf MFP ($199 direct) offers a lot of capability for the price. The easiest way to make that point, however, is to compare it with HP's own LaserJet Pro P1102w ($149.99 direct, ) printer that...
Good Small size. Automatic document feeder (ADF). Prints, scans, and faxes, even over a network. Standalone copier and fax.
Bad Low paper capacity. High cost per page. Manual duplexing only.
Bottom line The monochrome laser HP LaserJet Pro M1212nf offers fast printing, better-quality text than any inkjet, and a relatively full set of MFP features for a small or home office. Buy it now...
70%
hardwaregeeks.com
Updated:
2013-08-31 01:08:20
HP has some of the best laser printers on the market, heck they have in my opinion the best printers period, be it laser or inkjet. My only gripe with HP and their printers is the fact they often take up to 20 minutes just to install their printers wi...
100%
computershopper.com
Updated:
2013-08-31 01:08:20
Like cell phones, printers have evolved far beyond their original purpose into Swiss Army knife devices that offer a wide set of features and services. Still, while having a multifunction printer that does almost everything except walk the d...
Good Fast, Easy to set up and operate, Accurate OCR capability, Top-notch print quality...
Bad No Wi-Fi or automatic duplexer, Moderate cost per page...
Bottom line This modestly priced and equipped mono-laser multifunction printer is a good fit for small/home office users who need good OCR capability and top text quality...
79%
Country Distributor
United Kingdom 1 distributor(s)