This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Professional CP5225 Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP5225
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE710A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420971269
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2021 11:49:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Professional CP5225 Colour 600 x 600 DPI A3 :
The short editorial description of HP Color LaserJet Professional CP5225 Colour 600 x 600 DPI A3

Color LaserJet Professional CP5225 Printer, Laser, 600 x 600 DPI, 20 ppm, A3, 540 MHz, 192 MB, LCD
More>>>
HP Color LaserJet Professional CP5225 Colour 600 x 600 DPI A3:
The official marketing text of HP Color LaserJet Professional CP5225 Colour 600 x 600 DPI A3 as supplied by the manufacturer

Print speed of up to 20 ppm black and colour, ImageREt 3600, 600 x 600 dpi effective output quality, 192 MB, expandable to 448 MB via one open DDR2 DIMM slot, 540 MHz processor, standard input capacity of 350-sheets with one 100-sheet multi-purpose tray 1 and 250-sheet input tray 2 plus optional 500-sheet tray 3
Cover all your colour business printing needs from postcards to oversize documents, with this versatile and affordable A3 desktop printer. Get superior print quality with HP ColorSphere toner, fast speeds and ease of use, with unrivalled reliability.

Short summary description HP Color LaserJet Professional CP5225 Colour 600 x 600 DPI A3:
This short summary of the HP Color LaserJet Professional CP5225 Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Professional CP5225, Laser, Colour, 600 x 600 DPI, A3, 20 ppm, Black, Grey

Long summary description HP Color LaserJet Professional CP5225 Colour 600 x 600 DPI A3:
This is an auto-generated long summary of HP Color LaserJet Professional CP5225 Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP Color LaserJet Professional CP5225. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LCD, Product colour: Black, Grey

Disclaimer HP Color LaserJet Professional CP5225 Colour 600 x 600 DPI A3:
Disclaimer

[1] Networking available on n and dn models only
[2]Based on third-party testing from Quality Logic, commissioned by HP. See full reports at www.qualitylogic.com/Contents/Library/Test-Reports/HP-Instant-On-Performance-Reports.
[3] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment. An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.
[4] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[5] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting.
[6] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[7] The HP Universal Print Driver is free and can be downloaded at www.hp.com/go/upd.
[8] Measured using ISO/IEC 17629. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (black, normal quality, A3)
10 ppm
Print speed (colour, normal quality, A3)
10 ppm
Warm-up time
17 s
Features
Maximum duty cycle *
75000 pages per month
Recommended duty cycle
1500 - 5000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c,PCL 6,PostScript 3
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3,A4,A5,A6
ISO B-series sizes (B0...B9)
B4,B5
Envelopes sizes
B5,C5,DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready *
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
192 MB
Maximum internal memory
448 MB
Processor frequency
540 MHz
Sound pressure level (printing) *
49 dB
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
440 W
Power consumption (standby)
30 W
Power consumption (PowerSave)
4.4 W
Power consumption (off)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
545 mm
Depth
599 mm
Height
338 mm
Weight
40.9 kg
Packaging data
Package width
478 mm
Package depth
718 mm
Package height
702 mm
Package weight
43 kg
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-10-13 11:30:20
Uk has collected 2 expert reviews for HP Color LaserJet Professional CP5225 Colour 600 x 600 DPI A3 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
itreviews.com
Updated:
2020-10-13 11:30:20
For small businesses needing to produce a large amount of A3 size colour photos or marketing materials, this is a nippy, uncomplicated workhorse that gets the job done with good but not exceptional results. HP - Colour LaserJet Professional CP5225 pri...
0%
alphr.com
Updated:
2020-10-13 11:30:20
HP's latest A3 colour lasers aim to satisfy workgroups with a hunger for colour, as well as businesses looking for a single, affordable solution for in-house printing. The CP5220 family comprises three versions, with the base model offering a USB port...
Bottom line This A3 laser delivers stunning print quality - but colour printing is pricey, and it's a slouch in the speed stakes...
67%
Brand Image Product code Product Stock Price from
HP Color LaserJet Enterprise M855xh Colour 1200 x 1200 DPI A3 HP Color LaserJet Enterprise M855xh Colour 1200 x 1200 DPI A3
(show image)
A2W78A M855xh 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3 HP LaserJet Enterprise 700 M712dn 1200 x 1200 DPI A3
(show image)
CF236A M712dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Enterprise 700 Printer M712xh HP LaserJet Enterprise 700 Printer M712xh
(show image)
CF238A LaserJet Enterprise 700 Printer M712xh 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro P1102w Printer HP LaserJet Pro P1102w Printer
(show image)
CE658A LaserJet Pro P1102w Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Color LaserJet Professional CP5225dn Colour 600 x 600 DPI A3 HP Color LaserJet Professional CP5225dn Colour 600 x 600 DPI A3
(show image)
CE712A CP5225dn 0.00
(excl. VAT)
0 (incl. VAT)
HP Color LaserJet Enterprise CP4025n Printer HP Color LaserJet Enterprise CP4025n Printer
(show image)
CC489A Color LaserJet Enterprise CP4025n Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro P1102 Printer HP LaserJet Pro P1102 Printer
(show image)
CE651A LaserJet Pro P1102 Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Color Enterprise CP4025dn Printer HP LaserJet Color Enterprise CP4025dn Printer
(show image)
CC490A Color LaserJet Enterprise CP4025dn Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Color LaserJet Professional CP5225n Colour 600 x 600 DPI A3 HP Color LaserJet Professional CP5225n Colour 600 x 600 DPI A3
(show image)
CE711A CP5225n 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet P3015x 1200 x 1200 DPI A4 HP LaserJet P3015x 1200 x 1200 DPI A4
(show image)
CE529A P3015x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 8 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
Polska 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)