location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise P3015dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE528A 201
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 540 MHz
Long product name HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4 :
The long product name of HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise P3015dn Printer
More>>>
HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4:
The official description of HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get fast, high-performance printing with advanced security features. Expand as your business needs change, using an open EIO slot, open memory slot, two internal accessory ports for connecting HP and partner solutions, and optional paper trays.

For security-focused businesses that need to print high volumes and confidential documents on a variety of paper types.

Features

Count on HP for performance and durability
- Grab prints and get back to work quickly with print speeds up to 42 ppm letter/40 ppm A4 and a fast first page out. Quickly process and share large, complex files, using a 540 MHz processor, up to 640 MB expandable memory and gigabit networking.
- Quickly process and share large, complex files, using a 540 MHz processor, up to 640 MB expandable memory and gigabit networking. Help prevent unauthorized network admission with 802.1X, which provides device authentication prior to admission.
- All-in-one Original HP print cartridges with built-in intelligence deliver reliable, consistently outstanding results, page after page, cartridge after cartridge. Get more out of each cartridge with the optional high capacity toner cartridge.
- Save money and time and reduce your environmental impact. Print high-quality, two-sided documents, and use up to 50 percent less paper using automatic, two-sided printing. This device uses up to 13 percent less energy per page than previous models
- Twenty-five years of continuous innovation and reliable, professional-quality printing—HP LaserJet remains the brand businesses count on.

Get peace of mind with advanced security features
- Conveniently connect and house your security card swipe and HP and third-party authentication devices with the hardware integration pocket.
- Help secure business-critical data using IPSec and other advanced security features
- Easily retrieve stored confidential print jobs. Retrieve a list of stored jobs using the "menu" button and enter your PIN using the 10-number key pad on the printer's control panel.
- Add a secure hard disk to the printer's open EIO slot. The optional HP High-Performance Secure EIO Hard Disk provides advanced security features to protect sensitive data at rest on HP printers and MFPs--without impacting device performance.

Gain the flexibility to expand with your business
- Extend your printer's capabilities as your business needs change, using an open EIO slot and two internal accessory ports. Plus, the printer's open memory slot allows you to add memory up to 512 MB, for total memory of up to 640 MB.
- Improve your productivity. Get the capacity to do more with a 1600-sheet maximum input capacity.6 Add an optional 500-sheet paper tray for better paper handling.
- Meet your business needs with robust paper handling. Automatically print on different types and sizes of media—up to A6—with easy-to-load, adjustable paper trays.

Easy to use and manage
- Get convenient, walk-up printing, using the front-panel Hi-Speed host USB 2.0 port. Increase your manageability with a full portfolio of innovative HP Certified Partner solutions that integrate easily into your existing infrastructure.
- Reduce calls to IT. Users may easily use and maintain the printer with convenient features like the four-line LCD control panel and the "Show-Me-How" menu.
- Easily setup and manage your print fleet with industry leading, award winning HP Web Jetadmin, and the HP Universal Print Driver. Easily install, configure, monitor, troubleshoot, and manage your printing devices from anywhere on the network.
- Enjoy easy recycling—cartridges returned via HP Planet Partners are recycled responsibly.

Short summary description HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise P3015dn, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet Enterprise P3015dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
7.5 s
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
1500 - 5000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
2
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Ledger (media size)
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Mobile printing technologies
Not supported
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Built-in processor
Yes
Processor family
Motorola Coldfire
Processor model
Motorola ColdFire V5
Processor frequency
540 MHz
Design
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Display diagonal
5.71 cm (2.25")
Display number of lines
4 lines
Power
Power consumption (printing) *
780 W
Power consumption (standby)
14.5 W
Power consumption (off)
0.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
448 mm
Depth
412 mm
Height
316 mm
Weight
15.9 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 09:07:53
Uk has collected 13 expert reviews for HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
theregister.co.uk
Updated:
2015-06-25 06:35:01
In a printing market awash with colour products, here comes HP with an A4 black-and-white business laser. But far from seeming dull, the LaserJet P3015d serves to remind us of how good HP lasers are – and how much better they can be than much of the fl...
Bottom line We get to see a lot of printers, but there is still a great deal about the HP LaserJet P3015d to make it stand out from the crowd. It is a solid performer, actually achieving the speed rating quoted by the manufacturer (astonishing, really) and offeri...
75%
goodgearguide.com.au
Updated:
2020-10-25 02:45:52
If you're looking to do some serious text printing, HP's LaserJet Enterprise P3015x monochrome laser printer is a viable but expensive option. The most expensive model in the company's LaserJet Enterprise P3010 range shares many of its features with the LaserJet Enterprise P3015d, but offers an extra 500-sheet tray.We wouldn't say the HP LaserJet Enterprise P3015x monochrome laser printer is a behemoth as such, but, with three trays equipped, it's certainly tall. Thankfully, that space is pu...
Good Great print quality, fast print speeds, easy to use control panel...
Bad Consumables could be cheaper, hard drive option is expensive, direct printing file format support is limited...
Bottom line It would be difficult to justify spending this much money on a standalone black and white laser printer. However, HP’s LaserJet Enterprise P3015x provides great quality, fast printing and sufficient security for small workgroups...
80%
techadvisor.co.uk
Updated:
2020-10-25 02:45:52
Product Code: CE529A#B19 If you're looking to do some serious text printing, the HP LaserJet Enterprise P3015x monochrome laser printer is a viable but expensive option. The most expensive model in HP's LaserJet Enterprise P3010 range shares many of...
Bottom line The HP LaserJet Enterprise P3015x monochrome laser printer won't replace your inkjet for black and white photos or even some presentation materials, but its print speed and quality are definitely valuable for documents and presentation graphics. James...
70%
goodgearguide.com.au
Updated:
2020-10-25 02:45:52
The HP LaserJet P3015d is a midpriced monochrome laser printer that doesn't realise its full potential. Though the company touts it as an enterprise model, it's expensive to operate and it has limited connectivity options.The LaserJet P3015d performed speedily in our tests. It managed a top pace of 36.5 pages per minute printing plain text — shy of HP's claim of 42 ppm, but still faster than the results from two of its like-priced competitors, the Ricoh Aficio SP 4210N and the Xerox Phaser 3...
Good Includes autoduplexer, faster-than-average text speed...
Bad Lacks Ethernet connectivity, subpar print quality for graphics...
Bottom line Although this printer is expandable and holds lots of paper, it falls short in fundamental areas...
65%
techadvisor.co.uk
Updated:
2020-10-25 02:45:52
Product Code: CE526A The HP LaserJet P3015d is a midpriced monochrome laser printer that doesn't realise its full potential. Although the company touts it as an enterprise model, it's expensive to operate and it has limited connectivity options. The...
Bottom line Although the HP LaserJet P3015d has speed and roomy paper capacity to its credit, it can't compete as well in print quality and the cost to print. It's a decent printer, but other monochrome laser models we've tested in its price range are a b...
60%
alphr.com
Updated:
2020-10-25 02:45:52
To look at the LaserJet P3015x you wouldn't think it capable of a 40ppm A4 print speed, but that's just what this diminutive mono laser delivers. The P3015x targets businesses with a thirst for forests and a need for low costs. It comes with an integra...
Bottom line HP's latest business mono laser has print security high on its agenda and delivers in the speed stakes...
67%
trustedreviews.com
Updated:
2020-10-25 02:45:52
The main requirements of a mono laser printer in a larger office are high speed, low running costs and flexibility. HP's P3015X has the specs to meet all of these, but as any reader of these reviews knows, those specs are often rose-tinted. This printer w...
80%
pcmag.com
Updated:
2015-02-06 09:07:53
The Hewlett-Packard HP LaserJet Enterprise P3015dn is best understood as the little brother to the HP LaserJet P4014n Printer ($899 Direct, ) that I reviewed last year. Both are monochrome lasers that offer similarly fast speed for a small to medium...
Good Fast. High-quality text. Reasonably high paper capacity for a small office or workgroup.
Bad Few paper handling options.
Bottom line The HP LaserJet P3015dn delivers fast speed, high-quality text, and reasonable paper handling for a small to medium size office or workgroup...
80%
pcworld.com_techhive.com
Updated:
2020-10-25 02:45:52
The HP LaserJet Enterprise P3015d is a midpriced ($649 as of 11/12/09) monochrome laser printer that doesn't realize its full potential. Though the company touts it as an enterprise model, it's expensive to operate and it has limited connectivity optio...
Good Faster-than-average text speed, Includes autoduplexer...
Bad Lacks ethernet connectivity, Subpar print quality for graphics...
Bottom line This printer has the speed and generous paper handling that workgroups need, but its toner could be cheaper...
0%
macworld.com
Updated:
2020-10-25 02:45:52
HP’s LaserJet Enterprise P3015d is a midpriced monochrome laser printer that doesn’t realize its full potential. Though the company touts it as an enterprise model, it’s expensive to operate and it has limited connectivity options. Product:LaserJet Ent...
Good Includes autoduplexer; faster-than-average text speed.
Bad Lacks ethernet connectivity; subpar print quality for graphics.
Bottom line Although the LaserJet Enterprise P3015d has speed and roomy paper capacity to its credit, it can’t compete as well in print quality and the cost to print. It’s a decent printer, but other monochrome laser models we’ve tested in its price...
60%