HP logo

HP LaserJet 500-sheet Heavy Media Paper Tray

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153786
Info modified on:
08 Feb 2022, 11:53:15
End of life date:
31 Jul 2017
Warranty:
90 Day, Return to Bench
Long product name HP LaserJet 500-sheet Heavy Media Paper Tray:

HP LaserJet 500-sheet Heavy Media Paper Tray

HP LaserJet 500-sheet Heavy Media Paper Tray:

Print on a range of paper types in sizes from 5.83 by 6 in (148 by 152 mm) to 8.5 by 14 in (216 by 356 mm) while increasing total input capacity to up to 850 sheets.

Reduce trips to the printer to reload paper with this paper input accessory. Print more pages without having to reload paper.

Automatically print on two different types of paper such as plain paper and glossy brochure paper without manually loading paper trays for each print job.

Save time and improve the performance of individuals and workteams with the increased paper capacity of this 500-sheet paper tray from HP. With more sheets of available paper, users spend less time refilling paper trays.

Short summary description HP LaserJet 500-sheet Heavy Media Paper Tray:

HP LaserJet 500-sheet Heavy Media Paper Tray, HP Color LaserJet CP3520 HP Color LaserJet CM3530, 500 sheets, 850 sheets, 148 x 152 mm - 216 x 356 mm, 3.5 kg, 9.66 kg

Long summary description HP LaserJet 500-sheet Heavy Media Paper Tray:

HP LaserJet 500-sheet Heavy Media Paper Tray. Compatibility: HP Color LaserJet CP3520 HP Color LaserJet CM3530, Maximum capacity: 500 sheets, Maximum input capacity: 850 sheets. Media size (tray 1): 148 x 152 mm - 216 x 356 mm. Weight: 3.5 kg. Package weight: 9.66 kg, Package dimensions (WxDxH): 630 x 600 x 330 mm. Dimensions (WxDxH): 514 x 489 x 165 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.