location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P2055dn Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P2055dn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE459A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585945603 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 523989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:48:07
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P2055dn Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 50000 pages per month
  • - Total output capacity: 150 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Warranty: One year, return to HP or an HP authorised service centre.and support options vary by product, country and local legal requirements.
Long product name HP LaserJet P2055dn Printer 1200 x 1200 DPI A4 :
The long product name of HP LaserJet P2055dn Printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet P2055dn, 1200 x 1200 dpi, 128 MB, A4, USB 2.0, Gigabit Ethernet 10/100/1000Base-TX
More>>>
HP LaserJet P2055dn Printer 1200 x 1200 DPI A4:
The official description of HP LaserJet P2055dn Printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get impressive results from this compact black-and-white laser printer. This reliable device is designed to boost productivity with fast print speeds, automatic two-sided printing, built-in gigabit networking and security features.

Features

A printer that means business
- Print complex or multiple jobs within seconds with built-in gigabit networking
- Get more done with fast print speeds of up to 35 ppm letter and 33 ppm legal size
- Easier to use and manage thanks to clear printer status alerts on the LCD control panel
- Get stunning black-and-white prints with crisp text, precise line placement and high-quality images

Wait less and do more
- Work more productively with clear printer status and controls on a large two-line LCD control panel
- Typical office print job Time To Completion can be nearly two times faster with Instant-on Technology[1]
- Easily manage your printing supplies and reduce downtime with HP SureSupply alerts[2]
- Automatic adjustments optimize print quality for professional results you can rely on

Easy in every way—from setup to management
- Help protect critical information across the network with the HP advanced security features
- Easily share the printer thanks to built-in gigabit Ethernet networking
- Includes full print cartridge that yields approximately 2300 black-and-white pages
- Using original HP toner refreshes the print system so you get consistently high-quality prints

Professional quality in a compact package
- Simplify fleet management, deployment, security, reporting and optimization with HP Web Jetadmin
- Save time and paper with automatic two-sided printing and efficient paper handling
- Convenient all-in-one print cartridge is simple to change and allows for a space-saving design
- Automatic adjustments optimize print quality for professional results you can rely on

Short summary description HP LaserJet P2055dn Printer 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P2055dn Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P2055dn Printer, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description HP LaserJet P2055dn Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P2055dn Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P2055dn Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
1
Input & output capacity
Total output capacity *
150 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Duplex media weight
60 - 105 g/m²
Media types supported
Paper (bond, light, heavy, plain, recycled, rough), envelopes, labels, cardstock, transparencies, heavy media
Media size (tray 1)
A4, A5, A6, B5, envelopes (C5, DL), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 to 163 g/m² (straight through paper path for special media)
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, Bonjour compatible
Performance
Internal memory *
128 MB
Maximum internal memory
384 MB
Built-in processor
Yes
Processor model
Feroceon ARM dual
Processor frequency
600 MHz
Design
Display
LCD
Power
Power consumption (off)
0.4 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.3.9, v10.4, v10.5, v10.6; 256 MB RAM, 150 MB available hard disk space; CD-ROM drive, USB port
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63.5 - 77 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
365 x 677 x 268 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2485 mm
Weight
10.6 kg
Dimensions (WxDxH)
365 x 368 x 268 mm
Packaging data
Package weight
13.1 kg
Packaging content
Bundled software
HP printer software on CD-ROM: installer/uninstaller; drivers (HP PCL 6); HP Toolbox FX for diagnostic status and configuration; HP Embedded Web Server; help; documentation
Logistics data
Pallet gross weight
481.2 kg
Master (outer) cases per pallet
7 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
35 pc(s)
Other features
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
17.5 - 25 °C
Mac compatibility
Yes
I/O ports
1 USB, 1 Ethernet
Input capacity for envelopes (primary tray)
5 sheets
Custom media sizes
Tray 1: 76 x 127 to 216 x 356 mm; tray 2: 105 x 148 to 216 x 356 mm; optional tray 3: 105 x 148 to 216 x 356 mm Tray 1: 3 x 5 to 8.5 x 14 in; tray 2: 4.1 x 5.8 to 8.5 x 14 in; optional tray 3: 4.1 x 5.8 to 8.5 x 14 in
Standard media sizes
Tray 1: A4, A5, A6, B5, envelopes (C5, B5, DL); Tray 2: A4, A5, A6; optional Tray 3: A4, A5, A6
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Other features
Typefaces
45 scalable TrueType fonts and 35 PostScript; 11 scalable TrueType fonts and 11 non-scalable Line Printer fonts (PCL 5c only)
Media weights by paper path
Tray 1: 60 to 163 g/m² (straight through paper path for special media); Tray 2: 60 to 120 g/m²; optional Tray 3: 60 to 120 g/m²
Minimum system requirements
Windows 7 ready. For more information go to /go/windows7. Some features may not be available. Windows Vista (x32 and x64); Microsoft Windows XP Home, XP Professional, Server 2003, 2000 (drivers only): 512 MB RAM, 350 MB available hard disk space, CD-ROM drive, USB port
Envelope feeder
Yes, 5
Printer management
HP Toolbox FX, HP Embedded Web Server, print drivers
Acoustic power emissions
6.8 B(A)
Acoustic pressure emissions
55 dB
Power requirements
Input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz)
Duplex print options
Automatic (standard)
Print speed (black, best quality, A4)
33 ppm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
2
Networking features
Gigabit Ethernet
Print quality (black, best quality)
1200 x 1200 DPI
Wireless option type
Optional, enabled with purchase of hardware accessory
Standard output capacity for transparencies
75 sheets
Driver updates
Latest drivers and software available from the HP LaserJet support Web site at http:///support/lpj2050series/; In countries/regions other than the US at http:///
Duplex supported media size
A4
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Downloadable software
Windows drivers, full software solution, printing system, Yahoo Toolbar, Smart Web Printing
Compatible operating systems
Windows 7 (32-bit/64-bit); Windows Vista (32-bit/64-bit); Microsoft Windows XP (32-bit/64-bit), Server 2003 (32-bit/64-bit), 2000; Mac OS X v10.3.9, v10.4, v10.5, v10.6, UNIX, Linux (see http://)
Product dimensions when open (LxWxD)
36.6 cm (14.4")
Size (imperial)
36.6 cm (14.4")
Media handling
Automatic duplexing, manual feed, sheetfed, straight-through paper path
Memory technology
None
Control panel
2-line, 16-character front-panel monochrome-LCD display, 6 buttons (Up arrow, Down arrow, Select, Return, Cancel), 2 LEDs (Attention, Ready)
Maximum paper trays
3
Media size (tray 2)
A4, A5, A6, B5, 105 x 148 to 216 x 356 mm
Media type and capacity (tray 2)
sheets: 250
Media weight (tray 2)
60 to 120 g/m² (using the standard output bin)
Media weight (tray 3)
60 to 120 g/m² (using the standard output bin)
Paper handling optional/input
Optional third 500-sheet paper tray
Paper handling standard/input
50-sheet multipurpose tray, 250-sheet input tray
Paper handling standard/output
150-sheet output bin
Security management description
Firewall; Access Control List; Password protected EWS; SNMP v3; SSL/TLS (HTTPS); Certificate support; 802.1x authentication (EAP-TLS, PEAP)
Upgrade type
Memory upgradeable to 384 MB using optional DIMM slot; tray upgradeable using optional input tray (500 sheet)
Package dimensions (W x D x H)
480.8 x 330.2 x 464.8 mm (18.9 x 13 x 18.3")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2484.1 mm (48 x 40 x 97.8")
Pallet weight (imperial)
480.2 kg (1058.6 lbs)
Weight (imperial)
Without toner cartridge 23.6 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
55 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
First page out (black&white, letter, sleep)
8 s
Media sizes supported (imperial)
Tray 1: Letter, legal, statement, executive, index cards, envelopes [No. 10 (Com), No. 7-3/4 (Monarch)]; tray 2: Letter, legal, executive; optional tray 3: Letter, legal, executive
Operating altitude (imperial)
13000 ft
Package weight (imperial)
13.1 kg (28.8 lbs)
Print speed (black, best quality, letter)
< 35 ppm
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Automatic paper sensor
No
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
2.233 kWh/Week
Dimension note (imperial)
Maximum dimension with Tray 1 input door and face-up output door open
Dimension note (metric)
Maximum dimension with Tray 1 input door and face-up output door open
Recommended media weight (duplex, imperial)
16 to 28 lb
Package dimensions (WxDxH)
481 x 330 x 465 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)