location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE390A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8887815501531 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1010292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 00:16:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 90A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 90A Toner Cartridges deliver legendary HP print quality.
  • - HP 90 toner cartridges work with: HP LaserJet Enterprise M4555
  • - 1 Black (~10,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for offices that require consistent, professional-quality documents from a toner cartridge that contains energy-efficient toner.
  • - Depend on Original HP 90A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 90A Black Original LaserJet Toner Cartridge :
The long product name of HP 90A Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90A Black Original LaserJet Toner Cartridge
More>>>
HP 90A Black Original LaserJet Toner Cartridge:
The official description of HP 90A Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for offices that require consistent, professional-quality documents from a toner cartridge that contains energy-efficient toner.

Increase office efficiency: produce professional-quality documents consistently. Print at high speeds without sacrificing quality and get increased energy-savings.[2] Original HP toner cartridges are designed for optimal performance with HP printers.

Short summary description HP 90A Black Original LaserJet Toner Cartridge:
This short summary of the HP 90A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90A Black Original LaserJet Toner Cartridge, 10000 pages, Black, 1 pc(s)

Long summary description HP 90A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 90A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 90A Black Original LaserJet Toner Cartridge. Black toner page yield: 10000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP 90 toner cartridges work with: HP LaserJet Enterprise M4555
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
10000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CE390A
Quantity per box
1 pc(s)
Country of origin
Japan
HP segment
Business, Enterprise
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
391 mm
Depth
193 mm
Height
300 mm
Weight
1.71 kg
Package width
391 mm
Package depth
193 mm
Package height
300 mm
Package weight
2.47 kg
Brand-specific features
HP GTIN (EAN/UPC)
884962517758
Technical details
Box contents
1 Cartridge
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
131.7 g
Pallet weight (EU)
109.4 g
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
15 pc(s)
Master (outer) cases per pallet
45 pc(s)
Products per pallet
45 pc(s)
Products per pallet (EU)
36 pc(s)
Other features
Pallet dimensions (W x D x H)
1173 x 965 x 1044 mm
Package dimensions (WxDxH)
391 x 193 x 300 mm
Print technology
Laser printing
Pallet size (EU)
1173 x 772 x 1049 mm
Retail only
No
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 90A Black Original LaserJet Toner Cartridge:
Disclaimer

[2] Energy savings based on comparing conventional toner and print system used in HP LaserJet M4345 MFP series with energy-efficient HP toner and print system used in HP LaserJet Enterprise M4555 MFP series. Testing per Energy Star Typical Electricity Consumption test. Actual savings may vary.