location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 78A 2-pack Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78A 2-pack Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE278AD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052916489566 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 705021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 00:06:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 78A 2-pack Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 78A Toner Cartridges deliver legendary HP print quality.
  • - 2 Black (~4,200 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Stay productive and worry less about supplies. Reduce shopping trips with two cartridges packaged together instead of individual cartridges. Decrease downtime – keep an extra cartridge on hand. Intuitive design makes replacing cartridges easy.
  • - Install in a snap – the all-in-one cartridge design from HP makes replacing cartridges quick and easy. Count on easy, free Original HP cartridge recycling through HP Planet Partners.[1]
  • - Ideal for value-conscious customers printing high volumes of professional-quality documents.
  • - Depend on Original HP 78A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 78A 2-pack Black Original LaserJet Toner Cartridges :
The long product name of HP 78A 2-pack Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

78A 2-pack Black Original LaserJet Toner Cartridges
More>>>
HP 78A 2-pack Black Original LaserJet Toner Cartridges:
The official description of HP 78A 2-pack Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for value-conscious customers printing high volumes of professional-quality documents.

HP 78A LaserJet Toner Cartridge Dual Packs let you print more and save more. Get professional print quality for a better value than individual cartridges. Stay productive and reduce downtime by keeping an extra toner cartridge on hand.

Short summary description HP 78A 2-pack Black Original LaserJet Toner Cartridges:
This short summary of the HP 78A 2-pack Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 78A 2-pack Black Original LaserJet Toner Cartridges, 4200 pages, Black, 2 pc(s)

Long summary description HP 78A 2-pack Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 78A 2-pack Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 78A 2-pack Black Original LaserJet Toner Cartridges. Black toner page yield: 4200 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 78 toner cartridges work with:
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
4200 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
CE278AD
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
27%
Country of origin
Japan
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
375 mm
Depth
226 mm
Height
125 mm
Weight
1.16 kg
Packaging data
Package width
375 mm
Packaging data
Package depth
226 mm
Package height
125 mm
Package weight
1.58 kg
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
886111730506
Other features
Print technology
Laser printing
Technical details
Box contents
2 toner cartridges; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1149 mm
Pallet size (EU)
1156 x 760 x 1149 mm
Master (outer) cases per pallet layer (EU)
10 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
146.9 g
Pallet weight (EU)
146.9 g
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Master (outer) cases per pallet
80 pc(s)
Products per pallet
80 pc(s)
Products per pallet (EU)
80 pc(s)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP 78A 2-pack Black Original LaserJet Toner Cartridges:
Disclaimer

[2] Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. See http://www.hp.com/go/learnaboutsupplies for more information.