location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 55X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55X High Yield Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE255X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8844201337044 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 441978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 00:10:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 55X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 55X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 55 toner cartridges work with: HP LaserJet Pro M521
  • - 1 Black (~12,500 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for general office printing for everyday office communications.
  • - Depend on Original HP 55X High Yield Toner Cartridges designed specifically for your HP printer.
Warranty: HP´s Premium Protection Limited Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 55X High Yield Black Original LaserJet Toner Cartridge :
The long product name of HP 55X High Yield Black Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 55X High Yield Black Original LaserJet Toner Cartridge:
The official description of HP 55X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for general office printing for everyday office communications.

HP 55 LaserJet Toner Cartridges provide trouble-free printing and consistent results, page after page. Office printing runs smoothly with the Original HP toner cartridge using Original HP toner. And you can rely on the environmental leadership of HP.

Short summary description HP 55X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 55X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 55X High Yield Black Original LaserJet Toner Cartridge, 12500 pages, Black, 1 pc(s)

Long summary description HP 55X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 55X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 55X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 12500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 55 toner cartridges work with: HP LaserJet Pro M521
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
12500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CE255X
Quantity per box
1 pc(s)
Recycled material percentage
37%
Country of origin
Japan
HP segment
Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
395 mm
Depth
160 mm
Height
313 mm
Weight
1.63 kg
Package width
395 mm
Package depth
160 mm
Weight & dimensions
Package height
313 mm
Package weight
2.26 kg
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
884420133704
Technical details
Maximum number of stacking cartons
12 pc(s)
Master (outer) cases per pallet layer (EU)
14 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
142.3 g
Pallet weight (EU)
115.3 g
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
18 pc(s)
Master (outer) cases per pallet
54 pc(s)
Products per pallet
54 pc(s)
Products per pallet (EU)
42 pc(s)
Other features
Pallet dimensions (W x D x H)
978 x 999 x 1077 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1140 x 800 x 1088 mm
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 55X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[3] Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on printer platform, images printed and other factors.