location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
504X 2-pack High Yield Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE250XD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112379681 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 354755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:56:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Sep 2022
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 504X High Yield Toner Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 504X High Yield Toner Cartridges designed specifically for your HP printer.
  • - HP 504 toner cartridges work with: HP LaserJet CM3530, CP3525
  • - 2 Black (~21,000 pages)
  • - Original HP toners printed more than 2X the pages, on average, than non-HP.
  • - Reliable printing you can trust
  • - Print with confidence – Original HP LaserJet high-capacity toner cartridges are designed together with HP printers and MFPs to offer excellent performance. Make an impact with professional-quality documents. Rely on HP for free and easy recycling.
  • - Ideal for value-conscious customers printing high volumes of professional-quality documents.
  • - What's in the box: 2 toner cartridges; Recycling guide
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges :
The long product name of HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

504X 2-pack High Yield Black Original LaserJet Toner Cartridges
More>>>
HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges:
The official description of HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for value-conscious customers printing high volumes of professional-quality documents.
HP 504X Black Dual Pack LaserJet Toner Cartridges offer a better value than individual cartridges so you can print more affordably. Stay productive by keeping an extra cartridge on hand. Produce professional-quality documents that impress.

Short summary description HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This short summary of the HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges, 21000 pages, Black, 2 pc(s)

Long summary description HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 504X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 21000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
HP LaserJet CM3530, CP3525
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
21000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CE250XD
Recycled material percentage
13%
Product colour
Black
HP segment
Enterprise
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
394 mm
Depth
326 mm
Height
211 mm
Weight
2.3 kg
Package width
394 mm
Package depth
326 mm
Weight & dimensions
Package height
211 mm
Package weight
3.5 kg
Technical details
Box contents
2 toner cartridges; Recycling guide
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
6 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
104.5 g
Pallet weight (EU)
104.5 g
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Master (outer) cases per pallet
24 pc(s)
Products per pallet
24 pc(s)
Products per pallet (EU)
24 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 993 mm
Package dimensions (WxDxH)
394 x 326 x 211 mm
Print technology
Laser printing
Page yield footnote
ISO/IEC 19798
Pallet size (EU)
1200 x 800 x 993 mm
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)