Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CE250AG 5000pages Black laser toner & cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE250AG
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE250AG
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886111133482
Category
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11946
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 05 Dec 2017 15:40:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: This HP product is warranted to be free from defects in materials and workmanship.This HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT Y IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THETERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP CE250AG 5000pages Black laser toner & cartridge :
The short editorial description of HP CE250AG 5000pages Black laser toner & cartridge

CE250AG, Color laserJet government black print cartridge
More>>>

HP CE250AG 5000pages Black laser toner & cartridge:
The official marketing text of HP CE250AG 5000pages Black laser toner & cartridge as supplied by the manufacturer
The fast, easy, trouble-free performance of Original HP printing supplies can make the whole office more productive. The printing system is tuned to the unique properties of improved HP ColorSphere toner so you get brilliant color and reliable, consistent performance from everyday documents to marketing materials. Take advantage of built-in cartridge intelligence that enables time-saving supplies management features to reduce administrative time and keep your office printing running smoothly.
Short summary description HP CE250AG 5000pages Black laser toner & cartridge:
This short summary of the HP CE250AG 5000pages Black laser toner & cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP CE250AG, 5000 pages, Black, 1 pc(s)
Long summary description HP CE250AG 5000pages Black laser toner & cartridge :

HP CE250AG. Page yield: 5000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

This is an auto-generated long summary of HP CE250AG 5000pages Black laser toner & cartridge based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Black
Quantity per pack *
1 pc(s)
Page yield
How many pages can be produced.
5000 pages
Print technology
Indicates the method used to print by this product.
Laser
Stacking number for pallet
number of pallets that can be stocked on top of each other without damaging any pallets
4
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 30 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Logistics data
Number of cartons per pallet
90
Number of layers per pallet
5
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
90 pc(s)
Country Distributor
United States 2 distributor(s)
Australia 2 distributor(s)