Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet CE249A Image Transfer Kit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CE249A Image Transfer Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE249A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8887815469008 show
Category
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 220909
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 12 Dec 2017 18:47:17
The date of the most recent change of this product data-sheet in Icecat.
Trust the printer experts
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Partner with HP for the environment. Brochure (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Remanufacturing is not recycling - Reduce waste and conserve resources with Original HP cartridges. - Brief (0,9MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP original long-life consumables for HP devices. Compatibility guide (A4) (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP original long-life consumables are specifically designed for and tested with your HP device (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Original HP LaserJet toner cartridges compatibility overview (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP LaserJet with JetIntelligence technology. Brochure (A4) (1,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP LaserJet with JetIntelligence technology. Brochure (A4) (1,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The truth about clone cartridges. Costly imposters that carry a lot of risk. Flyer (A4) (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Warranty: One-year, next-day, onsite warrantyWarranty standard statement: This HP product is warranted to be free from defects in materials and workmanship. This warranty does not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtain warranty service, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT Y IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Color LaserJet CE249A Image Transfer Kit :
The short editorial description of HP Color LaserJet CE249A Image Transfer Kit

CE249A, Image Transfer Kit for HP Color LaserJet CP4025/CP4525
More>>>

HP Color LaserJet CE249A Image Transfer Kit:
The official marketing text of HP Color LaserJet CE249A Image Transfer Kit as supplied by the manufacturer
- Print standout color business documents and sharp black text, using Original HP cartridges with ColorSphere toner. Get print shop-quality results in the office—HP toner is compatible with a wide range of laser papers and delivers consistent results.
- Keep printing costs low while maintaining productivity. HP Color LaserJet print cartridges deliver consistent, uninterrupted printing. Because cartridges are designed for exceptional reliability, you avoid wasted supplies and expensive delays.
- Choose the black toner cartridge that’s right for your office. HP offers cartridges for frequent, high-volume printing as well as everyday printing. Easily track toner usage and reorder, thanks to intelligence built into Original HP cartridges.
Short summary description HP Color LaserJet CE249A Image Transfer Kit:
This short summary of the HP Color LaserJet CE249A Image Transfer Kit data-sheet is auto-generated and uses the product title and the first six key specs.
HP Color LaserJet CE249A Image Transfer Kit, Laser, CE249A, HP, СЗ4525, CP4025, M651, 595 mm, 495 mm
Long summary description HP Color LaserJet CE249A Image Transfer Kit :

HP Color LaserJet CE249A Image Transfer Kit. Print technology: Laser, OEM code: CE249A, Brand compatibility: HP. Width: 595 mm, Depth: 495 mm, Height: 232 mm. Package width: 595 mm, Package height: 495 mm, Package weight: 4 kg

This is an auto-generated long summary of HP Color LaserJet CE249A Image Transfer Kit based on the first three specs of the first five spec groups.
Features
Printing material shelf life
Length of time (duration) a media product may be stored before use
Not applicable
Print technology
Indicates the method used to print by this product.
Laser
OEM code
CE249A
Brand compatibility
What other brands this brand can be used with.
HP
Compatibility
The other products, software and hardware this product can be used with.
СЗ4525, CP4025, M651
Weight & dimensions
Width
The measurement or extent of something from side to side.
595 mm
Depth
The distance from the front to the back of something.
495 mm
Height
The measurement of the product from head to foot or from base to top.
232 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Packaging data
Package width
The distance from one side of the packaging to the other.
595 mm
Package height
The distance from the top to the bottom of the packaging.
495 mm
Package weight
Weight of the packaged product.
4 kg
Package length
23.2 cm
Other features
Package weight (imperial)
8.0
Weight (imperial)
3.0
Retail only
N
Country Distributor
Nederland 3 distributor(s)
United Kingdom 9 distributor(s)
Portugal 1 distributor(s)
Polska 1 distributor(s)
España 4 distributor(s)
France 1 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
Türkiye 1 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
United States 1 distributor(s)
Australia 6 distributor(s)
Suomi 1 distributor(s)
X