Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet CE247A 220V Fuser Kit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CE247A 220V Fuser Kit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE247A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8887815468780 show
Category
Devices in laser printers or photocopiers which melts the toner onto the paper.
fusers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 223471
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 10 Jan 2018 14:04:18
The date of the most recent change of this product data-sheet in Icecat.
Trust the printer experts
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Partner with HP for the environment. Brochure (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Remanufacturing is not recycling - Reduce waste and conserve resources with Original HP cartridges. - Brief (0,9MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP original long-life consumables for HP devices. Compatibility guide (A4) (0,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Original HP LaserJet toner cartridges compatibility overview (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP original long-life consumables are specifically designed for and tested with your HP device (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP LaserJet with JetIntelligence technology. Brochure (A4) (1,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP LaserJet with JetIntelligence technology. Brochure (A4) (1,5MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The truth about clone cartridges. Costly imposters that carry a lot of risk. Flyer (A4) (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Warranty standard statement: This HP product is warranted to be free from defects in materials and workmanship. This warranty does not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtain warranty service, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT Y IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Color LaserJet CE247A 220V Fuser Kit :
The short editorial description of HP Color LaserJet CE247A 220V Fuser Kit

HP Color LaserJet CE247A 220V Fuser Kit for HP Color LaserJet CP4025/CP4525
More>>>

HP Color LaserJet CE247A 220V Fuser Kit:
The official marketing text of HP Color LaserJet CE247A 220V Fuser Kit as supplied by the manufacturer
OverviewAchieve professional colour on business documents, and get reliable cartridge performance. HP Color LaserJet print cartridges ensure you stay productive and avoid wasted time and supplies. HP cartridges are specifically designed for your printer.FeaturesPrint standout colour business documents and sharp black text using Original HP cartridges with ColorSphere toner. Get print shop-quality results in the office – HP toner is compatible with a wide range of laser papers and delivers consistent results

Keep printing costs low while maintaining productivity. HP Color LaserJet print cartridges deliver consistent, uninterrupted printing. Because cartridges are designed for exceptional reliability, you avoid wasted supplies and expensive delays.

Choose the black toner cartridge that’s right for your office. HP offers cartridges for frequent, high-volume printing as well as everyday printing. Easily track toner usage and reorder, thanks to intelligence built into Original HP cartridges.
Short summary description HP Color LaserJet CE247A 220V Fuser Kit:
This short summary of the HP Color LaserJet CE247A 220V Fuser Kit data-sheet is auto-generated and uses the product title and the first six key specs.
HP Color LaserJet CE247A 220V Fuser Kit
Long summary description HP Color LaserJet CE247A 220V Fuser Kit :

HP Color LaserJet CE247A 220V Fuser Kit

This is an auto-generated long summary of HP Color LaserJet CE247A 220V Fuser Kit based on the first three specs of the first five spec groups.
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
483 x 190 x 276 mm
Package weight
Weight of the packaged product.
3 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
96 pc(s)
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32.5 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40 °C
Number of cartons per pallet
12
Number of layers per pallet
8
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.8 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
483 x 190 x 276 mm
Size
Physical dimension.
48.3 cm (19")
Technical details
Print technology
Indicates the method used to print by this product.
Laser
Storage relative humidity (H-H)
10 - 90%
Pallet weight
263 kg
OEM code
CE247A
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
856 x 760 x 2330 mm
Package dimensions (W x D x H)
482.6 x 190.5 x 276.9 mm (19 x 7.5 x 10.9")
Pallet dimensions (W x D x H) (imperial)
856 x 759.5 x 2329.2 mm (33.7 x 29.9 x 91.7")
Package weight (imperial)
6.0
Weight (imperial)
4.0
Retail only
No
Country Distributor
Nederland 3 distributor(s)
United Kingdom 11 distributor(s)
Portugal 1 distributor(s)
Polska 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
Türkiye 1 distributor(s)
Chile 1 distributor(s)
Perú 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
United States 1 distributor(s)
Australia 8 distributor(s)
Suomi 1 distributor(s)
X