location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 920XL High Yield Yellow Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920XL High Yield Yellow Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD974AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051964483724 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1185783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 00:04:12
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 920XL High Yield Yellow Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 920XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 920 ink cartridges work with: HP OfficeJet 7500A
  • - 1 Yellow (~700 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Deliver impressive printing results. These Original HP inks are formulated to produce fast-drying documents, especially when you use papers with the ColorLok logo. HP technology makes it easy to replace cartridges.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Designed for home office users who need to produce business-quality colour for less.
  • - Depend on Original HP 920XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 920XL High Yield Yellow Original Ink Cartridge :
The long product name of HP 920XL High Yield Yellow Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

920XL High Yield Yellow Original Ink Cartridge
More>>>
HP 920XL High Yield Yellow Original Ink Cartridge:
The official description of HP 920XL High Yield Yellow Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for home office users who need to produce business-quality colour for less.

HP 920XL Yellow Ink Cartridges print professional colour documents for less than lasers, using Original HP inks. Original HP inks are specially formulated to produce fast-drying documents, especially when you use papers with the ColorLok logo.

Short summary description HP 920XL High Yield Yellow Original Ink Cartridge:
This short summary of the HP 920XL High Yield Yellow Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 920XL High Yield Yellow Original Ink Cartridge, Yellow, Dye-based ink, 1 pc(s), 700 pages

Long summary description HP 920XL High Yield Yellow Original Ink Cartridge:
This is an auto-generated long summary of HP 920XL High Yield Yellow Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 920XL High Yield Yellow Original Ink Cartridge. Colour ink type: Dye-based ink, Colour ink page yield: 700 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Yellow
Compatibility *
HP 920 ink cartridges work with: HP OfficeJet 7500A
Quantity per pack *
1 pc(s)
Colour ink page yield *
700 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Country of origin
Ireland, Singapore
Quantity per box
1 pc(s)
Colour
Yes
Printing material shelf life
1.5 year(s)
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Width
107 mm
Depth
24 mm
Height
115 mm
Weight
30 g
Packaging data
Package dimensions (WxDxH)
107 x 24 x 115 mm
Media sheets per package
20 sheets
Package dimensions (W x D x H)
106.9 x 23.9 x 115.1 mm (4.21 x 0.94 x 4.53")
Package weight (imperial)
0.0454 kg (0.1 lbs)
Package width
107 mm
Package depth
24 mm
Package height
115 mm
Package weight
50 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(231) 884420649458; (241) 884420649465; (251) 884420649472; (301) 884962546130; (BGX) 884420649410; (BGY) 884420649427
HP GTIN (EAN/UPC)
884420649458, 884420649465, 884420649472, 884962546130, 884420649410, 884420649427
Other features
Compatible ink types, supplies
Dye-based
Ink drop
5.5 pl HDW, 1.3 pl LDW
Print head nozzles
336 HDW, 336 LDW
Weight (imperial)
0.0318 kg (0.0700 lbs)
Retail only
No
Size (imperial)
10.7 cm (4.21")
Empty weight
10 g
Print cartridge volume (metric)
6 ml
Technical details
Box contents
1 Cartridge
Logistics data
Case or master carton weight
3.13 kg
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
21.77 x 8.86 x 4.57 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1072 mm
Products per pallet
3360 pc(s)
Master (outer) cases per pallet
56 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Pallet gross weight
200.28 g
Stacking number for pallet
2 pc(s)
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1071.9 mm (47.2 x 31.5 x 42.2")
Pallet weight (imperial)
200.3 kg (441.5 lbs)
Pallet size (EU)
1200 x 800 x 1072 mm
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
3.13 g
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)