location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n Inkjet A4 12 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium TouchSmart Web All-in-One Printer - C309n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD734B#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n Inkjet A4 12 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - Printing colours: Cyan
  • - A4 12 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - Internal memory: 256 MB
  • - 9.01 kg
Warranty: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///supportHP Total Care: Award Winning Service and Support; one-year technical phone support; one-year limited hardwarefor details on one- or two-year HP Next Business Day Exchange Extended Service Plan, see terms inside the box; access to 24/7 award-winning support services through http:// /support
Long product name HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n Inkjet A4 12 ppm Wi-Fi :
The long product name of HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n Inkjet A4 12 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart Premium TouchSmart Web All-in-One
More>>>
HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n Inkjet A4 12 ppm Wi-Fi:
The official description of HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n Inkjet A4 12 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print how you want, when you want – wirelessly, from your iPhone™ and even directly from Snapfish.com – with this versatile all-in-one. View, edit and print photos – scan and copy too – via the large HP TouchSmart screen.

Features

Enjoy a superior HP TouchSmart experience – view, edit, print photos without a PC.
- Enjoy a superior HP TouchSmart experience – view, edit and print photos using the large and intuitive touchscreen. Scan and copy too – it’s all there at your fingertips. You can even access Snapfish.com, directly from the HP TouchSmart screen.

Enjoy complete connectivity with wireless networking, iPhone™ printing and more.
- Get complete connectivity. Print from virtually anywhere in the home with built-in wireless networking and easy one-touch set-up or connect via Ethernet. Print photos from Bluetooth®-enabled devices, even your iPhone™ or iPod touch™.

Save paper, energy and money with resource conserving printing.
- Save up to 50% on paper costs with automatic two-sided printing and combine multiple pages into one pages with HP Smart Web Printing. Keep control of your energy costs and help protect the environment with this ENERGY STAR® qualified all-in-one.

Short summary description HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n Inkjet A4 12 ppm Wi-Fi:
This short summary of the HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n Inkjet A4 12 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n, Inkjet, Colour printing, Colour copying, Colour scanning, A4, Direct printing

Long summary description HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n Inkjet A4 12 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n Inkjet A4 12 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 9.5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print resolution colour
9600 x 2400 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
9.5 ppm
Print speed (black, draft quality, A4/US Letter)
33 ppm
Print speed (colour, draft quality, A4/US Letter)
32 ppm
Print speed (black, best quality, A4)
2.5 ppm
Print speed (colour, best quality, A4)
2.5 ppm
Print speed (black, best quality, letter)
< 2.5
Print speed (colour, best quality, letter)
< 2.5
Print speed (colour, draft quality, letter)
< 32
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (colour, normal quality, A4)
32 cpm
Copy speed (colour, normal, US Letter)
12 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Copy resolution (black graphics)
Up to 1200 optimized dpi from 600 input dpi
Copier settings
Stand-alone copying; Actual size; Fit to page; Custom %; Manual 2 on 2; Lighten/Darken; Quality; Photo Enhanced; Text Enhanced; Preview
Maximum copy speed (black, A4)
33 cpm
Maximum copy speed (colour, A4)
32 cpm
Copy speed (black, best, letter)
Up to 1.5 cpm
Scanning
Scanning *
Colour scanning
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
1.9
Scan input modes
Front-panel scan; HP Photosmart software
Scanner features
Software: Restore faded color; Apply adaptive lighting; Remove dust and scratches; Sharpening; Scan multiple photos to individual files
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax forwarding
No
Fax speed (A4)
3 sec/page
Fax broadcasting
No
Fax delayed sending
No
Distinctive ring
Yes
Features
Maximum duty cycle *
2500 pages per month
Digital sender
No
Number of print cartridges *
5
Printing colours *
Cyan
Page description languages
PJL, PML
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
Up to 40 cards
Standard input capacity for transparencies
Up to 40 sheets
Input capacity for envelopes (primary tray)
15 sheets
Maximum input capacity for envelopes
Up to 15
Maximum input capacity for labels
Up to 40 sheets
Maximum input capacity for transparencies
40 sheets
Maximum input capacity for 10 x 15 cm photographs
60 sheets
Standard output capacity for cards
Up to 25 cards
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5, B6
Envelope feeder
Yes, 15
Recommended media weight
60 - 280 g/m²
Maximum input capacity for cards
Up to 60 cards
Media handling
Sheetfed
Maximum paper trays
1 plus automated 5 x 7-in photo tray
Paper handling standard/input
100-sheet input tray; 20-sheet photo tray
Paper handling standard/output
50-sheet output tray
Ports & interfaces
Standard interfaces
Bluetooth, Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth
Yes
Performance
Card reader integrated
Yes
Internal memory *
256 MB
Compatible memory cards
MMC, MS Duo, MS Pro, MS Pro Duo, SD, xD
Mac compatibility
Yes
Minimum system requirements
Microsoft Windows 7 ready. Some features may not be available. For more information go to http:///go/windows7; Windows Vista: 800 MHz 32-bit (x86) or 64-bit (64) processor; 512 MB RAM; 920 MB hard disk space; CD-ROM/DVD drive or Internet connection; Internet Explorer; USB port; Windows XP* (SP1) or higher: Any Intel Pentium II, Celeron or compatible processor; 233 MHz or higher; 128 MB RAM (256 MB or higher recommended); 800 MB hard disk space; CD-ROM/DVD or Internet; Internet Explorer 6 or higher; USB port. *Windows XP Professional x64 not supported.
Design
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
11 cm (4.33")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
42 W
Power consumption (PowerSave)
5.9 W
Power consumption (standby)
8.1 W
Power consumption (off)
0.36 W
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 140 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
59 - 95 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9.01 kg
Packaging data
Package weight
9.49 kg
Logistics data
Pallet gross weight
401 kg
Master (outer) cases per pallet
10 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
40 pc(s)
Other features
Standard input trays
1 plus automated 5 x 7-in photo tray
I/O ports
1 USB 2.0; 1 Ethernet; 1 PictBridge; 1 WiFi 802.11n; 1 Bluetooth; 1 RJ-11 fax
Networking features
Ethernet
Dimensions (WxDxH)
457 x 491 x 197 mm
Acoustic power emissions
6.7 B(A) (printing at 17.6 ppm)
Compatible ink types, supplies
Dye-based; pigment-based
Custom media sizes
Photo Tray: 102 x 152 mm to 127 x 178 mm; main tray: 76 x 127 mm to 216 x 356 mm Photo tray: 4 x 6 in to 5 x 7 in; main tray: 3 x 5 in to 8.5 x 14 in
Duplex print options
Automatic (standard)
Media weights by paper path
Main tray: 60 to 280 g/m²; photo tray: 200 to 280 g/m²
Network ready
Yes
Pallet dimensions (W x D x H)
1219 x 1016 x 2321 mm
Power requirements
Input voltage 100 to 240 V (+/- 10%), 50 to 60 Hz (+/- 3 Hz), 1.3 A
Power supply type
External 50 watt AC adaptor
Standard media sizes
Main tray: A4, A5, A6, B5, B6, B7, C5, C6, JIS B5, JIS B6, JIS B7; photo tray: 100 x 148 mm, A6, B6, B7, C6, JIS B7
Modem type
Faxes up to 33.6 kbps
Media types supported
Paper (plain, inkjet, photo); transparencies; envelopes; labels; cards (index, greeting)
Minimum system requirements for Macintosh
Mac OS X v 10.4, v 10.5 or v 10.6; Power PC G3, G4, G5 or Intel Core processor; 256 MB RAM; 500 MB available hard disk space; CD-ROM/DVD drive or Internet connection; USB port
Print quality (black, best quality)
600 x 600 DPI
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
457 x 601 x 480 mm
Printer smart software features
Manual/automatic duplex printing; Booklet printing; N-up printing; Paper saving shortcuts; Watermarks; Supports a variety of paper sizes and types; Quick forms
Standard output capacity for transparencies
25 sheets
Wireless technology
IEEE 802.11n
Duplex supported media size
A4
Image scaling/enlargement range
25 to 400%
Print head
5 (1 each black, photo black, cyan, magenta, yellow)
Safety
EU (IEC 60950-1:2001/EN 60950-1:2001, LVD 2006/95/EC)
Upgrade type
None
Technical features
Auto Photo Fix; HP Auto Red-eye Removal; HP Adaptive Lighting; Image Restoration; HP Photo Brightening
Compatible operating systems
Windows Vista (32 & 64-bit); Windows XP (SP1 + [32-bit]); Windows7Mac OS X v 10.4; Mac OS X v 10.5; Mac OS X v 10.6; Linux
PictBridge
Yes
Automatic paper sensor
Yes
Print speed (colour, full-page colour, best quality, A4)
1 ppm
Print speed (colour, full-page colour, normal quality, A4)
3.5 ppm
Functions
Print, copy, scan, fax, Web
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
506.5 x 241 x 548.4 mm (19.9 x 9.49 x 21.6")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2321.1 mm (48 x 40 x 91.4")
Pallet weight (imperial)
400.1 kg (882 lbs)
Weight (imperial)
Weight varies as per configuration 19.4 lb
Product dimensions when open (LxWxD)
45.7 cm (18")
Size (imperial)
45.7 cm (18")
Acoustic power emissions (active, print, copy or scan)
60 dB
Auto fax reduction supported
Yes
Camera phone
Direct photo printing from camera phones included Bluetooth; iPhone optional printing via iPrint App Yes
Dimension note (imperial)
Dimensions vary as per configuration
Dimension note (metric)
Dimensions vary as per configuration
Export file formats
JPEG (EXIF); TIF
Handset
No
Junk barrier supported
No
Maximum input capacity (photo paper)
60 sheets
Maximum output capacity (photo paper)
25 sheets
Maximum output capacity for labels
25 sheets
Maximum output capacity for transparencies
25 sheets
Maximum print length (imperial)
14 in
Media sizes supported (imperial)
Main tray: letter, legal, executive, 3 x 5 in, 4 x 6 in, 5 x 7 in, 8 x 10 in, No. 10 envelopes; photo tray: 3.5 x 5 in, 4 x 6 in, 5 x 7 in
Package weight (imperial)
9.49 kg (20.9 lbs)
Page yield identifier
PSC309n
Photo proofsheets supported
Yes, thumbnails only
Print head nozzles
Dye (CMYK): 672; pigment (black): 720
Print quality, vertical alignment accuracy
+/- 0.1524 mm +/- 0.006 in
Print speed (colour, full-page colour, draft quality, A4)
12 ppm
Recommended media weight (imperial)
16 to 24 lb
Skew
+/- 0.003 in
Standard input capacity for legal
35 sheets
Standard output capacity for labels
25 sheets
Standard output capacity for legal
10 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Video action printing supported
No
Wireless option type
Yes, embedded
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
506.6 x 241 x 548.5 mm
Media size (tray 1)
A4; A5; A6; B5; B6; B7; C5; C6; 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
EU (EMC Directive 2004/108/EC)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 08:09:22
Uk has collected 9 expert reviews for HP Photosmart Premium TouchSmart Web All-in-One Printer - C309n Inkjet A4 12 ppm Wi-Fi and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
macworld.com
Updated:
2011-09-27 08:02:02
HP’s Photosmart Premium TouchSmart Web All-in-One Printer is a color inkjet multifunction printer with one truly new feature: the ability to access Web-based applications for viewing and printing items on the machine. It’s a cool concept, but it’s not...
Good Web applications show potential; automatic duplexer is standard; good image quality.
Bad idering how expensive ink and paper can be, and the fact that the same news content is available online or on its newspaper, it seems wasteful to use this feature. If you’re a Snapfish photo site user, you can view, print, and upload photos, but you...
Bottom line The Photosmart Premium TouchSmart Web All-in-One Printer sets a new (if wobbly) direction for the category. We’re interested in seeing future apps that hopefully introduce more functionality...
60%
imaging-resource.com
Updated:
2011-09-27 08:03:04
The most intriguing feature of the Premium is its ability to print nicely laid-out pages from a number of Web sites...
0%
infoworld.com
Updated:
2011-09-27 08:05:21
The Photosmart Premium TouchSmart Web All-in-One Printer definitely sets a new, if wobbly, direction for the category. I'll be interested to see future apps, especially the SDK. I just wish that HP had worked out more of the kinks before shipping...
0%
Digitaltrends.com
Updated:
2011-09-27 08:06:21
HP already builds awesome all-in-one PCs featuring integrated touchscreens and custom programs designed to take advantage of that user interface. Now, the company is bringing that same expertise to its printer business with the Photosmart Premium Touc...
Good Cool touchscreen, Can access Web applications without a PC, Strong wireless networking support, including Bluetooth, Great text print quality, Built-in duplexer, Attractive industrial design...
Bad Expensive, Not a great photo printer, Damaged 4 x 6 prints made from upper paper tray, No sheet feeder, Can’t print on CDs, *...
Bottom line We dig this printer’s touchscreen and its tie-in to some very cool web applications. HP’s innovation on this front is inspiring. We also appreciate this printer’s awesome text print quality, its built-in duplexer, and its very thorough w...
65%
etechreviews.com
Updated:
2011-09-27 08:07:22
The first touch screen printer to enter the market promises the dawn of a new era, changing the way a mundane printer is looked at. Is it feasible? Or is it just a marketing gimmick? Read on to find out.Sum and Substance:Thumbs Up:The printer looks goo...
0%
pcworld.com_techhive.com
Updated:
2011-09-27 08:08:22
HP's Photosmart Premium TouchSmart Web All-in-One Printer is a color inkjet multifunction printer with one truly new feature: the ability to access Web-based applications for viewing and printing items on the machine. It's a cool concept, but it's not...
Good Web applications show potential, Automatic duplexer is standard...
Bad Steep purchase price, Web and touchscreen features have a few hiccups...
0%
computershopper.com
Updated:
2011-09-27 08:09:22
Lincoln Steffens once famously said, "I have seen the future, and it works!" That same aphorism could be applied to the new generation of all-in-one (AIO) color inkjet printers that come equipped with large, bright Web-enabled LCD touch-sc...
Good Web-enabled touch screen; easy setup/operation; versatile connectivity...
Bad Text quality is only fair to good; paper handling could be better; cannot directly read Web pages; expensive...
Bottom line Color images, not speed or text prints, are the forte of this Web-enabled all-in-one printer for home users...
78%