HP logo

HP C309g Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76978
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
06 Mar 2012
Warranty:
Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP C309g Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi:

HP Photosmart Premium All-in-One Print/Scan/Copy - C309g

HP C309g Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi:

Print how you want, when you want – wirelessly[1], from your iPhone™[2] and even directly from Snapfish.com[3] – with this versatile all-in-one. View, edit and print photos – scan and copy too – via the large HP TouchSmart screen.

Short summary description HP C309g Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi:

HP C309g, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Black

Long summary description HP C309g Inkjet A4 9600 x 2400 DPI 12 ppm Wi-Fi:

HP C309g. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 9.5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.