location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B209a + 364
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD035B#BGW/BUN01
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 15 ppm
  • - Mono copying Mono scanning
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 7.2 kg
Long product name HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi :
The long product name of HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart Plus All-in-One Printer - B209a + 364 Black Photosmart Ink Cartridge
More>>>
HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
The official description of HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

View and print lab-quality photos, create fun projects and copy and scan too, all via the fully-featured TouchSmart screen. Work with or without a PC – print direct from memory cards or print wirelessly from WiFi-enabled PCs.

Features

Enjoy easy, touch-control printing, copying and more via the fully-featured HP TouchSmart screen.
- Get creative with your photos with the fully-featured HP TouchSmart screen. View, adjust, add colour effects and print via touch-control menus. Do more – make colour copies, photo reprints and even notepaper and Sudoku games, without using your PC.

Get great photos, web pages, everyday documents and more using easy HP tools.
- Get impressive results on everything from photos and web pages to everyday documents with this ease-to-use all-in-one. Enjoy goof-proof photo printing with auto-engaging photo tray and HP Photo Print Gadget, plus easy web page printing too.

Go wireless and enjoy the freedom to print from virtually anywhere in the home.
- Go wireless and give yourself the freedom to print from virtually anywhere in the home – simply touch one button to connect to your wireless network. Print 10 x 15 cm photos from your iPhone™ or iPod touch™ using HP iPrint Photo.

Short summary description HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart B209a + 364, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart B209a + 364. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
28 ppm
Time to first page (colour, normal)
11 s
Print speed (black, best quality, A4)
2.5 ppm
Print speed (colour, best quality, A4)
2 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
9.5 cpm
Copy speed (colour, normal quality, A4)
10 cpm
Copy speed (colour, normal, US Letter)
9.5 cpm
Copier resize
50 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Greyscale levels
65536
TWAIN version
1.9
Fax
Faxing *
No
Features
Digital sender
No
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
125 sheets
Total output capacity *
50 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5, B6
Media weight (tray 1)
60 - 280 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD, xD
Design
Market positioning *
Home & office
Display diagonal
5.99 cm (2.36")
Weight & dimensions
Weight
7.2 kg
Other features
Dimensions (WxDxH)
452 x 407 x 206 mm
Standard output capacity for transparencies
25 sheets
Wireless technology
IEEE 802.11b/g
Print head
2
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 03:06:54
Uk has collected 23 expert reviews for HP Photosmart B209a + 364 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-31 03:06:51
The HP Photosmart Plus pumps out great-looking output quickly – something that few other models in its price class can achieve. HP makes things easy from the get-go. The installation wizard includes a library of animated instructions for setup and basi...
Good WiFi; impressive printing speeds; sharp, crisp prints...
Bad No automatic duplexing; basic feature set...
80%
pcadvisor.co.uk
Updated:
2011-08-31 03:06:51
Product Code: CD035B#BEV The HP Photosmart Plus colour inkjet multifunction printer is well priced for student and home users. The HP Photosmart Plus also pumps out great-looking output quickly- something that few other models in its price class can...
Bottom line The HP Photosmart Plus packs a lot of performance into a low-cost MFP package, with well-priced inks to boot. Other models in this price range can't boast quite as much. Susan Silvius Buy it now: click here...
80%
trustedreviews.com
Updated:
2011-08-31 03:06:51
There are three Photosmart all-in-ones in HP’s range: the Photosmart, the Photosmart Wireless and the Photosmart Plus, which sits in the middle and is the subject of this review. It’s designed as a home machine, with a leaning towards photo prin...
90%
expertreviews.co.uk
Updated:
2011-08-31 03:06:52
The Photosmart Plus is the latest in HP's new range of all-in-one devices. It sits in the middle of a new 'easier to understand' set of all-in-ones, with a Photosmart Premium at the top of the tree and a plain old Photosmart at the budget end...
80%
Zdnet.com.au
Updated:
2011-11-04 17:15:24
Design There's only so much that any vendor can do with a printer in design terms. They're all going to have to be boxy, more or less. The Photosmart Plus at least has a few curved edges on its all-black body, with a single dual purpose paper tray jutt...
Good Fast draft printing, Responsive touchscreen controls...
Bad Average to poor print quality, Printer body shakes a lot, May encounter firewall issues...
Bottom line The Photosmart Plus has a great touchscreen interface, but average printing quality at best. Editors’ rating: 7.1/10...
71%
goodgearguide.com.au
Updated:
2011-11-04 17:15:24
HP’s Photosmart Plus (B209a-m) inkjet multifunction is affordably priced and looks good, but it lacks the print quality of competitors — and even of its own predecessors. The touch-sensitive control panel is a nice addition. However, some tasks, like connecting to a wireless router, are more difficult than they should be.Aimed at the home, the HP Photosmart Plus (B209a-m) lacks an Ethernet connection but can connect to computers over USB or 802.11b/g Wi-Fi. It also has a multi-card reader th...
Good Prints quickly, touch-screen control panel, integrated Wi-Fi...
Bad Touch screen is too small, poor photo print quality, expensive consumables, no CD/DVD printing, can’t choose quality settings when scanning directly from the multifunction...
Bottom line We were largely disappointed with the HP Photosmart Plus’ photo print quality and the inability to select quality settings when initiating a scan from the multifunction itself. It will produce decent quality documents, however...
60%
techsmart.co.za
Updated:
2014-03-20 01:34:47
You wouldn’t be too far off the mark to describe HP’s latest Photosmart Plus as one of the sleekest 3-in-1 printers ever produced. But its quality does not stop with its good looks.SpeedAs far a photo quality is concerned the Plus is up there with the...
0%
digitalversus.com
Updated:
2015-06-25 06:56:07
First page is quick to print The 13 seconds it takes to print the first page make this printer as fast as both the Photosmart and Photosmart Wireless. When you first switch it on, it's faster than average, taking 41 seconds to do something other print...
Good Pluses, WiFi and touchscreen interface, Cheap to run: 7.4 p per page with XL cartridges, Fast, Good quality office printing: ink quick to try, Small footprint...
Bad Minuses, No doublesided printing, Inkdrops visible in some photos, Very average quality scanner, No direct Internet connection (unlike the Lexmark S605), Tricky to install...
80%
pcadvisor.co.uk
Updated:
2015-06-25 06:56:07
Product Code: CD035B#BEV The HP Photosmart Plus B209 colour inkjet multifunction printer is well priced for student and home users. It also pumps out great-looking output quickly - something that few other models in its price class can achieve. HP m...
Bottom line The HP Photosmart Plus packs a lot of performance into a low-cost MFP package, with well-priced inks to boot. Other models in this price range can't boast quite as much. IDG staff...
80%
brighthub.com
Updated:
2011-08-31 03:06:50
A review of this excellent wireless all-in-one inkjet printer from HP.Wireless PrintingThe HP Photosmart Plus Edition Model B209A is an incredible all-in-one printer that also features wireless connectivity. This means you can use it without having a...
100%
pcworld.com_techhive.com
Updated:
2011-08-31 03:06:50
The HP Photosmart Plus color inkjet multifunction printer is well priced for student and home users ($150 as of December 9, 2009). It also pumps out great-looking output quickly--something that few other models in its price class can achieve...
Good Fast at printing both text and graphics, Includes WiFi connectivity...
Bad Slow scanning speeds...
Bottom line A good bargain, the Photosmart Plus offers impressive speed and print quality for the price, plus Wi-Fi...
80%
printercomparison.com
Updated:
2011-08-31 03:06:51
HP released the Photosmart Plus All-in-One printer earlier this fall as a student oriented printer but recently it has received quite a bit of attention from holiday shoppers. For the month of November, the Photosmart Plus was the most searched print...
Bottom line So I found the HP Photosmart Plus All-in-one to be a mixed bag. It had many great features: text quality, a responsive touch screen, a sharp design, wireless connectivity, and low energy consumption. But unfortunately, it has its share of flaws; poor...
50%
hardwarecentral.com
Updated:
2011-08-31 03:06:52
Printer-perusing consumers will be pleased by 's new push for simplicity: The company has introduced a $150 printer/scanner/copier dubbed just the Photosmart Plus, positioned below the Photosmart Premium ($200), with no model number or alphanumeric mo...
73%
computershopper.com
Updated:
2011-08-31 03:06:53
When reviewing tech products, seldom can you say that a product's name really does tell you all you need to know. But in the case of Hewlett-Packard’s $149.99 Photosmart Plus, it's true. The Photosmart Plus is a nicely designed, budget-con...
Good Outstanding photo quality; fast photo printing; simple, streamlined LCD functions; inexpensive color ink...
Bad Slow document printing; no auto-duplexing; small LCD...
Bottom line HP’s Photosmart Plus is a capable budget printer for homes or small offices that need a photo printer first and a copier/scanner second...
77%
asiaone.com
Updated:
2011-08-31 03:06:54
While it also provides multiple options, such as layout designs, for those who want to print out multiple pictures on one sheet of A4-sized colour paper...
0%