location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7260 Printer photo printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D7260 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC975B#BEL#*BNDL
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D7260 Printer photo printer :
The long product name of HP Photosmart D7260 Printer photo printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enjoy the fastest and easiest way to print photos at home[1] with an 8.9 cm touchscreen, plus the economy of six individual inks. Share blazing print speeds via built-in Ethernet and print laser-quality documents and lab-quality photos.
More>>>
Short summary description HP Photosmart D7260 Printer photo printer:
This short summary of the HP Photosmart D7260 Printer photo printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D7260 Printer

Long summary description HP Photosmart D7260 Printer photo printer:
This is an auto-generated long summary of HP Photosmart D7260 Printer photo printer based on the first three specs of the first five spec groups.

HP Photosmart D7260 Printer

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 08:55:56
Uk has collected 5 expert reviews for HP Photosmart D7260 Printer photo printer and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2015-03-04 08:55:56
Halfway between a bare-bones printer and a multifunction device, the D7260 includes multi-format card readers and a 3.5-inch colour LCD touch-screen for direct photo printing, but it lacks a built-in scanner. Considering its wide-ranging features, the...
Good Full of features, Top notch value for money...
Bad Some quality limitations...
80%
expertreviews.co.uk
Updated:
2015-03-04 08:55:56
The Photosmart D7260 is the cheaper of the two A4 HP printers here. Its huge range of features includes a 3½in touch screen and memory card slots, so its easy to print photos without a PC. Its one of only two A4 printers here that can be connecte...
60%