location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 901 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
901 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC656AE show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 928445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:52:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2023
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 901 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 901 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~360 pages), 1 Magenta (~360 pages), 1 Yellow (~360 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Count on Original HP ink cartridges for consistent, reliable performance. Each Original HP cartridge is brand new, for a superior printing experience.
  • - Ideal for users with home or small offices who need to print professional-quality text and colour documents.
  • - Depend on Original HP 901 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 Cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 901 Tri-color Original Ink Cartridge :
The long product name of HP 901 Tri-color Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

901 Tri-color Original Ink Cartridge
More>>>
HP 901 Tri-color Original Ink Cartridge:
The official description of HP 901 Tri-color Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for users with home or small offices who need to print professional-quality text and colour documents.

HP 901 Tri-Colour Original Ink Cartridges print affordable, high-quality colour documents at a lower cost than laser, using HP ink. Get reliable, professional output with colour graphics and finely detailed photos.

Short summary description HP 901 Tri-color Original Ink Cartridge:
This short summary of the HP 901 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 901 Tri-color Original Ink Cartridge, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 9 ml, 1 pc(s), 360 pages

Long summary description HP 901 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 901 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 901 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 360 pages, Colour ink volume: 9 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Tri-color
Compatibility *
HP OfficeJet 4500, J4580, J4680
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
9 ml
Colour ink page yield *
360 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
CC656AE
Print head swath
8.38 mm (0.33")
Country of origin
Ireland
Quantity per box
1 pc(s)
Colour
Yes
Printing material shelf life
1.5 year(s)
Total amount of recycled materials used for making
50%
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
116 mm
Depth
36 mm
Height
115 mm
Weight
50 g
Packaging data
Package dimensions (WxDxH)
116 x 36 x 115 mm
Package dimensions (W x D x H)
116.1 x 36.1 x 115.1 mm (4.57 x 1.42 x 4.53")
Package weight (imperial)
0.0726 kg (0.16 lbs)
Package width
116 mm
Package depth
36 mm
Package height
115 mm
Package weight
70 g
Other features
Compatible ink types, supplies
Dye-based
Ink drop
1.3 pl, 4.7 pl
Approximate page yield (A4, colour)
360 pages
Technical features
Get quick and easy cartridge loading – cartridge technology verifies when you're using Original HP. Print affordable laser-quality black text and graphics, using HP Officejet inks. Enhance the quality of your documents using papers with the ColorLok symbol. Finish a critical job when you're low on ink – printing is completed with remaining colour or black cartridge. Archived laser-quality documents retain black text and colour quality for decades without fading*.
Print head nozzles
1248
Weight (imperial)
0.0454 kg (0.1 lbs)
Retail only
No
Size (imperial)
11.6 cm (4.57")
UNSPSC-code
44103105
Print cartridge volume (metric)
9 ml
Technical details
Box contents
1 Cartridge
Logistics data
Case or master carton weight
4.63 kg
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
23.62 x 6.42 x 9.84 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1144 mm
Products per pallet
2160 pc(s)
Master (outer) cases per pallet
36 pc(s)
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
191.8 g
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1144 mm (47.2 x 31.5 x 45")
Pallet weight (imperial)
191.8 kg (422.9 lbs)
Pallet size (EU)
1200 x 800 x 1144 mm
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
4.63 g
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP 901 Tri-color Original Ink Cartridge:
Disclaimer

Technical specification disclaimers