Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CC644WB Cyan, Magenta, Yellow ink cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC644WB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC644WB
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0884420987475
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6953
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 16 Dec 2017 15:10:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP CC644WB Cyan, Magenta, Yellow ink cartridge :
The short editorial description of HP CC644WB Cyan, Magenta, Yellow ink cartridge

60XL Tri-color Ink Cartridge
More>>>

HP CC644WB Cyan, Magenta, Yellow ink cartridge:
The official marketing text of HP CC644WB Cyan, Magenta, Yellow ink cartridge as supplied by the manufacturer
Easily print vivid color documents, reports and letters. See images and photos in fine detail. You get a great value when you choose a high-capacity cartridge designed for frequent printing. This Original HP ink cartridge is designed to deliver user-friendly features, including technology that lets you finish printing a critical job even when you're low on a specific ink.
Short summary description HP CC644WB Cyan, Magenta, Yellow ink cartridge:
This short summary of the HP CC644WB Cyan, Magenta, Yellow ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP CC644WB, Cyan, Magenta, Yellow, HP Deskjet D2560, 11.4 cm (4.49"), Thermal inkjet, 11 ml, 20 - 80%
Long summary description HP CC644WB Cyan, Magenta, Yellow ink cartridge :

HP CC644WB. Printing colours: Cyan, Magenta, Yellow, Compatibility: HP Deskjet D2560, Size: 11.4 cm (4.49"). Dimensions (WxDxH): 114 x 36 x 114 mm, Weight: 45.74 g. Quantity per pallet: 4320 pc(s), Pallet weight: 352.5 kg. Package dimensions (WxDxH): 114 x 36 x 114 mm

This is an auto-generated long summary of HP CC644WB Cyan, Magenta, Yellow ink cartridge based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Cyan, Magenta, Yellow
Compatibility *
The other products, software and hardware this product can be used with.
HP Deskjet D2560
Quantity
The number of products there are.
1
Size
Physical dimension.
11.4 cm (4.49")
Print technology
Indicates the method used to print by this product.
Thermal inkjet
Print cartridge volume (metric)
11 ml
Printing material shelf life
Length of time (duration) a media product may be stored before use
1.5
Compatible ink types, supplies
Dye-based
Ink drop
Ink drop size.
1.3 pl, 4.7 pl
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
440 pages
Print head swath
8.38 mm (0.33")
Print head nozzles
Number of nozzles to a print head.
1248
Package dimensions (W x D x H)
114 x 36.3 x 114.6 mm (4.49 x 1.43 x 4.51")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1790.7 mm (48 x 40 x 70.5")
Package weight (imperial)
0.16 lb
Weight (imperial)
1.61 oz
Quantity per box
Number of products per box.
1 pc(s)
Retail only
No
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
114 x 36 x 114 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
45.74 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
4320 pc(s)
Number of cartons per pallet
6
Number of layers per pallet
12
Pallet weight
352.5 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
114 x 36 x 114 mm
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
60 pc(s)
Case or master carton dimensions (W x D x H)
23.2 x 12.2 x 5.5 mm
Larger master carton dimensions (WxDxH)
589 x 310 x 140
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1219 x 1016 x 1791 mm
X