HP logo

HP 121 Tri-color Original Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71533
Info modified on:
19 Oct 2024, 00:51:05
Bullet Points HP 121 Tri-color Original Ink Cartridge:
  • - Original HP 121 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~165 pages), 1 Magenta (~165 pages), 1 Yellow (~165 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for households and micro businesses that want to print documents, reports, letters, images and photos at an affordable price.
  • - Depend on Original HP 121 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 121 Tri-color Original Ink Cartridge:

121 Tri-color Original Ink Cartridge

HP 121 Tri-color Original Ink Cartridge:

Ideal for households and micro businesses that want to print documents, reports, letters, images and photos at an affordable price.

Print high quality text documents and vivid colour images that resist fading.[1] Get easy, affordable printing and user-friendly features that let you finish printing a critical job even when you're low on one ink and easily reorder and recycle.[2]

Short summary description HP 121 Tri-color Original Ink Cartridge:

HP 121 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 165 pages

Long summary description HP 121 Tri-color Original Ink Cartridge:

HP 121 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Colour ink page yield: 165 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Distributors
Loading...
Disclaimer HP 121 Tri-color Original Ink Cartridge CC643HE:
[1] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[2] HP Planet Partners program availability varies. Please see http://www.hp.com/recycle for details.
[1] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.