Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 60 Black ink cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC640WB
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0884420987444
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7908
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 60 Black ink cartridge :
The short editorial description of HP 60 Black ink cartridge

60 Black Ink Cartridge
More>>>

HP 60 Black ink cartridge:
The official marketing text of HP 60 Black ink cartridge as supplied by the manufacturer
Print laser-quality text documents and sharp images that resist fading. Enjoy an affordable price for everyday printing. This Original HP ink cartridge is designed to deliver user-friendly features, including technology that lets you finish printing a critical job even when you're low on a specific ink.
Short summary description HP 60 Black ink cartridge:
This short summary of the HP 60 Black ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP 60, Black, Deskjet D2560, Thermal inkjet, Box, 20 - 80%, -40 - 60 °C
Long summary description HP 60 Black ink cartridge :

HP 60. Printing colours: Black, Compatibility: Deskjet D2560, Print technology: Thermal inkjet. Package weight: 50 g. Package dimensions (WxDxH): 114 x 36 x 103 mm

This is an auto-generated long summary of HP 60 Black ink cartridge based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Black
Compatibility *
The other products, software and hardware this product can be used with.
Deskjet D2560
Quantity
The number of products there are.
1
Print technology
Indicates the method used to print by this product.
Thermal inkjet
Printing material shelf life
Length of time (duration) a media product may be stored before use
1.5
Package type
The type of product package e.g. box.
Box
Ink drop
Ink drop size.
13.8 pl
Print head nozzles
Number of nozzles to a print head.
336
Package dimensions (W x D x H)
114 x 36.3 x 102.9 mm (4.49 x 1.43 x 4.05")
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Package weight
Weight of the packaged product.
50 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
114 x 36 x 103 mm