Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 92 2-pack Black Original Multipack 2 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
92 2-pack Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC592BL
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0808736860727
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6336
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 14 Mar 2020 05:58:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP 92 2-pack Black Original Multipack 2 pc(s):
This short summary of the HP 92 2-pack Black Original Multipack 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 92 2-pack Black, Original, Pigment-based ink, Black, HP Deskjet 6540, 2 pc(s), Inkjet printing

Long summary description HP 92 2-pack Black Original Multipack 2 pc(s):
This is an auto-generated long summary of HP 92 2-pack Black Original Multipack 2 pc(s) based on the first three specs of the first five spec groups.

HP 92 2-pack Black. Type: Original, Ink type: Pigment-based ink, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
Yes
Compatibility *
The other products, software and hardware this product can be used with.
HP Deskjet 6540
Quantity per pack *
2 pc(s)
Features
Print technology
Indicates the method used to print by this product.
Inkjet printing
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
15 - 35 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32 °C
Storage relative humidity (H-H)
5 - 95%
Customer service details