Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PCB unit
- - Device compatibility: Laser/LED printer
- - Brand compatibility: HP
- - Green, Multicolour
Long product name HP CC528-69002 printer/scanner spare part PCB unit
:
Formatter (main logic) board
The long product name of HP CC528-69002 printer/scanner spare part PCB unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Formatter (main logic) board
More>>>
HP CC528-69002 printer/scanner spare part PCB unit:
The official description of HP CC528-69002 printer/scanner spare part PCB unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Formatter (main logic) board - For the LaserJet P2055dn/P2055x printers only
Short summary description HP CC528-69002 printer/scanner spare part PCB unit:
This short summary of the HP CC528-69002 printer/scanner spare part PCB unit data-sheet is auto-generated and uses the product title and the first six key specs.
HP CC528-69002, PCB unit, Green, Multicolour
Long summary description HP CC528-69002 printer/scanner spare part PCB unit:
This is an auto-generated long summary of HP CC528-69002 printer/scanner spare part PCB unit based on the first three specs of the first five spec groups.
HP CC528-69002. Type: PCB unit, Device compatibility: Laser/LED printer, Brand compatibility: HP, Compatibility: LaserJet P2055dn/P2055x, Product colour: Green, Multicolour