location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM3530 Laser A4 1200 x 600 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM3530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC519A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2012
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year, return to authorised service centre, limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet CM3530 Laser A4 1200 x 600 DPI 30 ppm :
The long product name of HP LaserJet CM3530 Laser A4 1200 x 600 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet CM3530 Multifunction Printer
More>>>
HP LaserJet CM3530 Laser A4 1200 x 600 DPI 30 ppm:
The official description of HP LaserJet CM3530 Laser A4 1200 x 600 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview


HP's desktop Color LaserJet MFP delivers high quality output at speeds up to 30 ppm A4. Easy to use and manage, it offers high performance in a space-saving compact design, and is fully equipped for seamless integration into the network environment.




Features


Achieve greater workteam productivity with this fast, compact, colour MFP.


• Boost workgroup performance with this compact, colour MFP’s fast print/copy speeds of up to 30 ppm A4, black and colour. High performance features include print, copy, scan, digital send and fax
1
capabilities in one easy-to-use device.




Save time and reduce total costs while providing greater value to your business.


• Control costs with HP’s award winning Color Access Control (CAC) technology: password protection enables you to reduce toner waste by choosing when and how colour is used. Save money and create professional-looking documents in-house.




Improve results and streamline workflows with this reliable, full-featured colour MFP.


• This reliable, colour MFP delivers results when you need them. Improve workflows with an expandable input capacity. Communicate easily via fax
1
. Share information securely. Get trouble-free printing with intelligent Original HP print cartridges.




1
Standard on HP CLJ CM3530fs MFP and optional on base model, please purchase separately

Short summary description HP LaserJet CM3530 Laser A4 1200 x 600 DPI 30 ppm:
This short summary of the HP LaserJet CM3530 Laser A4 1200 x 600 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CM3530, Laser, Colour printing, 1200 x 600 DPI, Colour copying, A4, Black, White

Long summary description HP LaserJet CM3530 Laser A4 1200 x 600 DPI 30 ppm:
This is an auto-generated long summary of HP LaserJet CM3530 Laser A4 1200 x 600 DPI 30 ppm based on the first three specs of the first five spec groups.

HP LaserJet CM3530. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30, 31. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print resolution colour
1200 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30, 31
Time to first page (black, normal)
11.3 s
Time to first page (colour, normal)
12.5 s
Print speed (black, best quality, A4)
30 ppm
Print speed (colour, best quality, A4)
30 ppm
Print speed (black, best quality, letter)
< 31
Print speed (colour, best quality, letter)
< 31
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
31 cpm
Copy speed (colour, normal quality, A4)
31 cpm
Time to first copy (letter)
< 11 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
Copy resolution (colour text and graphics)
600 DPI
Maximum copy speed (black, A4)
30 cpm
Maximum copy speed (colour, A4)
30 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Greyscale levels
256
Minimum scan size
14.8 x 21 cm
Fax
Faxing *
No
Features
Maximum duty cycle *
75000 pages per month
Digital sender
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Optional functions
Fax
Input & output capacity
Total number of input trays *
3
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Sheetfed
Maximum input capacity for envelopes
10
Standard output capacity for envelopes
10 sheets
Maximum input capacity
850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 216 g/m²
Multi-Purpose Tray media weight
105 - 220 g/m²
Maximum paper trays
3
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
IPv4/IPv6 (Apple Bonjour Compatible -Mac OS 10.2.4 or higher, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPSec/Firewall), IPv6 (DHCPv6, MLDv1, ICMPv6), IPv4 (Auto-IP, SLP, TFTP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print), other (IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint)
Performance
Maximum internal memory
1024 MB
Memory slots
1
Internal storage capacity
80 GB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
515 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (quiet mode)
6.8 dB
Mac compatibility
Yes
Minimum system requirements
CD-ROM
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.6 cm (8.1")
Touchscreen
Yes
Design
Control type
Touch
Power
Power consumption (average operating)
652 W
Power consumption (PowerSave)
72.2 W
Power consumption (standby)
87.4 W
Power consumption (off)
0.84 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Minimum RAM
512 MB
Minimum storage drive space
20 MB
Minimum processor
800 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
59 - 81 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
515 mm
Depth
519 mm
Height
560.5 mm
Weight
47.6 kg
Packaging data
Package width
813 mm
Package depth
661 mm
Package height
875 mm
Package weight
63.2 kg
Packaging content
Drivers included
Yes
Logistics data
Pallet gross weight
322 kg
Products per pallet
6 pc(s)
Other features
Standard input trays
2
I/O ports
1 FIH, 1 EIO
Dimensions (WxDxH)
515 x 519 x 560.5 mm
Network ready
Yes
Pallet dimensions (W x D x H)
1290 x 800 x 2325 mm
Printer management
HP Web Jetadmin; HP Easy Printer Care
Minimum system requirements for Macintosh
Mac OS X v10.3, v10.4, v10.5; PowerPC G3, G4, G5 / Intel Core; 256 MB RAM; 160 MB
Scan file formats
JPG, PDF, TIFF
Safety
IEC60950-1, EN60950-1, IEC60825-1, EN60825-1
Compatible operating systems
Microsoft Windows XP Home, XP Professional, Server 2003, Server 2008; Windows Vista; Mac OS X v10.3, v10.4, v10.5
All-in-one functions
Copy, Digital sender, Print, Scan
Colour scanning
Yes
Connectivity technology
Wired
Acoustic pressure emissions
55 dB
Print quality (colour, best quality)
1200 DPI
Typefaces
80
Print quality (black, best quality)
1200 x 600 DPI
Colour all-in-one functions
Copy, Print, Scan
Print quality (black, normal quality)
600 DPI
Standard output capacity for transparencies
15 sheets
Duplex supported media size
A4, A5, B5 (JIS), 16K
Media size (tray 2)
A4, A5, B5 (JIS), 16K; letter, executive; 148 x 210 mm - 216 x 297 mm
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
711.2 x 629.9 x 726.4 mm (28 x 24.8 x 28.6")
Pallet dimensions (W x D x H) (imperial)
1290.3 x 800.1 x 2324.1 mm (50.8 x 31.5 x 91.5")
Weight (imperial)
47.6 kg (105 lbs)
Acoustic power emissions (active, print, copy or scan)
70 dB
Acoustic power emissions (ready)
48 dB
Acoustic pressure emissions bystander (active, print, copy or scan)
53 dB(A)
Acoustic pressure emissions bystander (ready)
34 dB
Duplex binding
Yes
First page out (black&white, A4, ready)
11.3 s
First page out (black&white, letter, ready)
10.9 s
First page out (black&white, letter, sleep)
16.5 s
Maximum scan area (ADF) (imperial)
215.9 x 355.6 mm (8.5 x 14")
Minimum scan area (Auto Document Feeder)
147.8 x 209.8 mm (5.82 x 8.26")
Minimum scan area
147.3 x 210.8 mm (5.8 x 8.3")
Package weight (imperial)
53.3 kg (117.4 lbs)
SureSupply supported
Yes
Security management description
SNMPv3, SSL/TLS, 802.1X (EAP-PEAP, EAP-TLS), IPP over TLS, IPsec/Firewall
Package dimensions (WxDxH)
813 x 661 x 875 mm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class A, EN 61000-3-2: 2000+A2, EN 61000-3-3:1995+A1, EN 55024:1998+A1+A2, FCC
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 18:29:02
Uk has collected 4 expert reviews for HP LaserJet CM3530 Laser A4 1200 x 600 DPI 30 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
smh.com.au
Updated:
2015-06-25 06:17:29
WHILE laptops and smartphones are the flashier side of business technology, printers are the white Oxford shirt - an essential that should never be overlooked. HPs Color LaserJet CM3530fs, then, is like having a full weeks worth of Oxfords and...
90%
printercomparison.com
Updated:
2013-06-12 18:28:58
I had heard good things about the HP LaserJet CM3530 color laser multifunction printer so I was excited to get a model in for review. And as it turns out, the rumors were true, I was impressed! Check out our review to find out if the CM3530 might be...
Bottom line After reviewing the HP LaserJet Cm3530, I would recommend this MFP to any small or medium sized office. Here’s why: it printed – black text and color images – quickly and efficiently and it offered a bevy of features on the base model. My two concern...
0%
gcn.com
Updated:
2013-06-12 18:29:00
Our biggest problem with the CM3530 is that “invisible” dots used to track users’ documents are clearly visible on all text printouts. We found the dots accidentally while using a 2x magnifying glass, which is not as strong as some presc...
Good Fast print times; great graphics.
Bad Slightly yellow spots appear on all text documents; our quick start guide was not in English.
0%