HP logo

HP OfficeJet E709a Inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116081
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
28 Feb 2012
Warranty:
Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP OfficeJet E709a Inkjet A4 4800 x 1200 DPI 7 ppm:

HP Officejet 6500 All-in-One Print/Fax/Scan/Copy - E709a

HP OfficeJet E709a Inkjet A4 4800 x 1200 DPI 7 ppm:

Pick up the pace with this fast, networked all-in-one with maximum print speeds of 32 ppm black, 30 ppm color2. Connect to your office network to improve productivity with easy-to-use workflow tools, scanning options and digital fax features.

• Maximum print speeds of 32 ppm black, 30 ppm color2


Print professional documents for up to 40% less cost per color page than lasers1. Increase ink savings by replacing individual cartridges only when needed. Improve efficiency with high-capacity cartridges.

• Print color for up to 40% less cost per page than lasers using HP Officejet inks1


Reduce your environmental impact by using up to 40% less energy than lasers3, plus save space by having a single all-in-one instead of four independent devices. Save paper with HP Smart Web Printing by printing only what you want from the web.

• Save money and energy with this efficient ENERGY STAR(R) qualified all-in-one


1Majority of color laser AiOs < $600, June 2008, OJ with highest-capacity cartridges. For details http://www.hp.com/go/officejet.

2After first page. For details, see http://www.hp.com/go/inkjetprinter.

3Majority of color laser AiOs < $600, June 2008, energy use based on HP testing using the ENERGY STAR(R) program's TEC test method criteria. For details http://www.hp.com/go/officejet.

Short summary description HP OfficeJet E709a Inkjet A4 4800 x 1200 DPI 7 ppm:

HP OfficeJet E709a, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description HP OfficeJet E709a Inkjet A4 4800 x 1200 DPI 7 ppm:

HP OfficeJet E709a. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10, 7. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.