HP logo

HP LaserJet Color CP3505n skrivare Colour 1200 x 600 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234793
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
12 Aug 2009
Short summary description HP LaserJet Color CP3505n skrivare Colour 1200 x 600 DPI A4:

HP LaserJet Color CP3505n skrivare, Laser, Colour, 1200 x 600 DPI, A4, 22 ppm, Network ready

Long summary description HP LaserJet Color CP3505n skrivare Colour 1200 x 600 DPI A4:

HP LaserJet Color CP3505n skrivare. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Network ready. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.