location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet CP3505n Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CP3505n Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB442A#BANPRO
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year, next-day, onsite limited
Long product name HP Color LaserJet CP3505n Printer :
The long product name of HP Color LaserJet CP3505n Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Boost work team productivity with fast speeds of up to 21 ppm, and a first page out in less than 12.5 seconds. Get great value out of the box with 6,000 page print cartridges[p1], and best optimised print quality by default with HP ImageREt 3600.
More>>>
HP Color LaserJet CP3505n Printer:
The official description of HP Color LaserJet CP3505n Printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your workteam’s performance with this HP Color LaserJet’s unprecedented ease of use and fast print speeds of 21 ppm in colour and black-and-white. Enjoy first page out times of less than 12.5 seconds, and excellent value from four user-replaceable high capacity 6K page print cartridges[p1]. Get the best print quality by default with HP ImageREt 3600 and HP ColorSphere Toner. Control unnecessary colour printing by user, application, or both with HP Color Access Controls.

Short summary description HP Color LaserJet CP3505n Printer:
This short summary of the HP Color LaserJet CP3505n Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet CP3505n Printer

Long summary description HP Color LaserJet CP3505n Printer:
This is an auto-generated long summary of HP Color LaserJet CP3505n Printer based on the first three specs of the first five spec groups.

HP Color LaserJet CP3505n Printer

Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:19:42
Uk has collected 10 expert reviews for HP Color LaserJet CP3505n Printer and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 06:19:41
The CP3505x made an appearance in our business section just last month, gaining a warm recommendation for its manageability, speed and quality. But does the HP look as good when pitched against five lower-priced competitors?The short answer is: yes. Co...
Bottom line It isn’t cheap, but plenty of features and top quality propel this printer to the top of the pile...
83%
itreviews.com
Updated:
2015-06-25 06:19:41
The CP3505x stands out against other colour lasers in its class, thanks mainly to a 21ppm laser engine, capable of printing in colour at the same speed as monochrome. Print quality is excellent too, even on plain paper, plus you get two paper trays, a...
0%
alphr.com
Updated:
2015-06-25 06:19:41
A low-cost colour laser with a fair turn of speed, good quality output and useful colour-print controls. HPs venerable Color Laserjet 3800 family of printers gets its marching orders to be replaced by the CP3505 range, which HP claims is unique, as i...
83%
expertreviews.co.uk
Updated:
2015-06-25 06:19:41
An excellent example of colour laser technology, if you can afford it. The HP produces exceptional photo output, but it comes at a price, and networking is extra. Several of the printers in this group ended up with the respectable but uninspiring s...
60%
v3.co.uk
Updated:
2015-06-25 06:19:41
They may not be the cheapest printers around, but HPs Color Laserjets certainly deliver in terms of value for money. Thats particularly true of the new CP3505x, which replaces the ageing 3800, and which we found to be an exceptionally good choice for...
Good HP Jet Direct network interface and print server; good-quality output...
Bad Limited envelope capacity; no sorting/finishing options...
Bottom line If youre looking for a fast and affordable network colour laser printer, this is it...
80%
pcmag.com
Updated:
2015-06-25 06:19:41
The HP Color LaserJet CP3505n Printer ($899 direct) delivers both more and less than you might expect from a printer aimed at a small to mid-size office or workgroup. On the more side, the printer comes with both a standard driver and an alternative...
Good Extras include a Web-based print cost estimator and a driver with print-preview features.
Bad Subpar text quality for a laser. Limited paper handling. A touch slow for the price.
Bottom line The HP Color LaserJet CP3505n Printer offers notable extras, including a Web-based print cost estimator, but it comes up just a touch short on the basics...
50%