Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1018 Printer 600 x 600 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1018 Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB419A#427
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44410
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited
Long product name HP LaserJet 1018 Printer 600 x 600 DPI A4 :
The short editorial description of HP LaserJet 1018 Printer 600 x 600 DPI A4

LaserJet 1018 Printer
More>>>
HP LaserJet 1018 Printer 600 x 600 DPI A4:
The official marketing text of HP LaserJet 1018 Printer 600 x 600 DPI A4 as supplied by the manufacturer

High quality results at an affordable price

Enjoy HP LaserJet quality without exceeding your budget. HPs most affordable mono laser printer with reliable HP LaserJet print cartridge delivers impressive results at a very low price. Its sleek, compact design saves valuable desktop space.

Features

- Create high-quality documents with the affordable HP LaserJet 1018 Printer. It produces crisp, sharp results with reliable HP print cartridges and 1200-dpi effective output quality (600 x 600dpi resolution).
- Perfect for a desktop, shelf or small work area, this printer’s sleek design lets you save valuable space. Enjoy fast results at up to 12 ppm and a fast first page out from PowerSave mode.
- Focus on getting your work done with this intuitive laser printer. Simple to set up, use, and maintain with Hi-Speed USB 2.0 connectivity. Installation and replacement with the all-in-one HP LaserJet print cartridge is easy and convenient.
- Perfectly priced for the home office and personal use, this mono laser printer delivers the proven reliability and performance to meet your professional printing needs.

Short summary description HP LaserJet 1018 Printer 600 x 600 DPI A4:
This short summary of the HP LaserJet 1018 Printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1018 Printer, 600 x 600 DPI, A4, 12 ppm

Long summary description HP LaserJet 1018 Printer 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet 1018 Printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 1018 Printer. Number of print cartridges: 1, Maximum duty cycle: 3000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Printing
Colour *
No
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
12 ppm
Print speed (black, draft quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
10 s
Economical printing
Whether or not the product is equipped with features that allow economical printing.
Yes
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
3000 pages per month
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum input capacity
150 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Maximum print size
The maximum size that an image can be printed with a good resolution.
206 x 344 mm
ISO B-series sizes (B0...B9)
B5
Media types supported
The types of media which can be used with this product.
Paper (laser, plain), envelopes, labels, cardstock, transparencies, postcards
Media size (tray 1)
A4, A5, A6, B5, C5, DL, B5, 76 x 127 - 216 x 356 mm
Media weight (tray 1)
60 - 163 g/m²
Network
Network ready *
Indicates whether the product is network-ready out of the box.
No
Supported network protocols (IPv4)
None
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
2 MB
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
RISC
Processor model
The model number for the processor in a computer.
RISC
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
234 MHz
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
2 W
Power consumption (PowerSave)
2 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32.5 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
370 x 242 x 209 mm
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
370 x 362 x 209 mm
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 1000 x 2577 mm
Packaging data
Package weight
Weight of the packaged product.
7.21 kg
Packaging content
Drivers included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
HP printer software CD-ROM includes HP installer/uninstaller, host-based driver, HP Toolbox for diagnostic status and configuration, help documentation. Driver downloadable: Latest drivers available from the HP support website at http://www.hp.com/support
Logistics data
Pallet weight
426 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
56 pc(s)
Other features
Minimum system requirements
- 90 MHz Pentium, - 120 MB HDD - CD-ROM, - USB.
Power requirements
110 - 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 3.5 amps; 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 2 amps
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies.
IEC 60950-1, EN 60950-1, IEC 60825-1+A1+A2, EN 60825-1+A11+A2 Class 1 Laser/LED product, GB4943, CISPR 22 +A1+A2/EN 55022: 1994+A1+A2 Class B, EN 61000-3-2, EN 61000-3-3+A1, EN 55024+A1+A2, FCC Title 47 CFR, Part 15 Class B (US), ICES-003, Issue 4, GB9254, EMC Directive 89/336/EEC, Low Voltage Directive 73/23/EEC, CE Marking
Standard input trays
1
Networking features
None
Safety
List of regulatory safety standards for all countries in which this product has been certified.
IEC 60950-1; UL; EU LVD & EN 60950-1; Argentina (TUV S Mark), Australia (AS/NZ 60950), Canada (cUL-CAN/CSA C22.2 No. 60950-00), China (GB 4943), Estonia (EEI-EN 60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV- EN 60950-1-IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), (Russia (GOST- R50377), Slovenia (SQI- IEC 60950-1-EN 60825-1), South Africa (IEC 60950-IEC 60825-1), US (UL-UL 60950-1; FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 laser/LED product laser safety statement, 21CFR Class A Laser Product (US), EMI statement (Korea), VCCI statement (Japan), Japanese Power Cord statement, Laser statement (Finland), Canadian EMC Class B requirements, Declaration of Compliance (International)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98 SE, 2000, Me, XP (32-bit), Server 2003.
Product dimensions when open (LxWxD)
37.1 cm (14.6")
Size
Physical dimension.
37.1 cm (14.6")
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
500 x 300 x 345 mm
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 80%
Recommended operating temperature range (T-T)
10 - 32.5 °C
I/O ports
An interface on a device to which you can connect another device.
1 x USB 2.0
Custom media sizes
76 x 127 - 216 x 356 mm; 147 x 211 - 216 x 356 mm
Standard media sizes
A4, A5, A6, B5, postcards, envelopes
Memory upgrade
Memory upgrades for the product (capacity).
No
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Typefaces
List of typefaces included and any qualifications.
Based on installed typefaces on host computer
Media weights by paper path
Tray 1, 2: 60 to 163 g/m²
Standard output capacity for envelopes
15 sheets
Envelope feeder
Indicates whether this feature is available on this product and its capacity
No
Acoustic power emissions
Level of sound power per ISO 9296.
6.2 B(A)
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
48 dB
Duplex print options
Description of available duplex options.
Manual (driver support provided)
Print speed (colour, best quality, A4)
12 ppm
Print speed (black, best quality, A4)
12 ppm
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
600 x 600 DPI
Standard output capacity for transparencies
100 sheets
Driver updates
Description of driver upgrade characteristics for the product
Latest drivers available from the HP support Web site at http://www.hp.com/support
Media handling
Sheetfed
Memory technology
List of technologies relating to memory enhancement
REt
Control panel
Description of the control panel of the product; including the available buttons; and the function of each button
2 lights (Attention, Ready)
Maximum paper trays
1
Media size (tray 2)
A4, A5, B5, envelopes (C5, DL, B5), 147 x 211 - 216 x 356 mm
Media type and capacity (tray 2)
Sheets: 150, transparencies: 135, envelopes: 15
Media weight (tray 2)
60 - 105 g/m²
Paper handling standard/input
List of the standard input paper handling options available with this product
150-sheet input tray, single-sheet priority feed slot
Paper handling standard/output
List of the standard output paper handling options available with this product
100-sheet face-down output bin
Power consumption (active)
220 W
Security management description
Description of security management characteristics of the product
None
Package dimensions (W x D x H)
500.1 x 300.2 x 345.2 mm (19.7 x 11.8 x 13.6")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2578.1 mm (47.3 x 39.4 x 101.5")
Pallet weight (imperial)
425 kg (937 lbs)
Weight (imperial)
11 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
48 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
First page out (black&white, letter, sleep)
10 s
Media sizes supported (imperial)
Letter, legal, executive, postcards, envelopes (No 10, Monarch)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
7.17 kg (15.8 lbs)
Print speed (black, best quality, letter)
Up to 12 ppm
Standard input capacity for envelopes
15 sheets
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Maximum input capacity (tray 1)
150 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
UNSPSC-code
43212105
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:56:11
Uk has collected 8 expert reviews for HP LaserJet 1018 Printer 600 x 600 DPI A4 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:56:13
Nl heeft 8 proffesionele recensies verzameld voor HP LaserJet 1018 Printer 600 x 600 DPI A4. Het gemiddelde van deze proffesionele recensies is 68 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:56:11
Fr a recueilli 8 avis d’experts pour HP LaserJet 1018 Printer 600 x 600 DPI A4 et la note moyenne est de 68 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:56:11
De hat 8 Expertenmeinungen über HP LaserJet 1018 Printer 600 x 600 DPI A4 eingeholt. Das duchschnittliche Epertenrating ist 68 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:56:11
Testseek ha raccolto 8 recensioni da parte di esperti per HP LaserJet 1018 Printer 600 x 600 DPI A4 e la valutazione media da parte degli esperti è di 68 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:56:13
Es ha coleccionado 8 opiniones de expertos para HP LaserJet 1018 Printer 600 x 600 DPI A4 y la calificación media es 68 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:56:13
Dk har samlet 8 ekspertanmeldelser for HP LaserJet 1018 Printer 600 x 600 dpi A4 og den gennemsnitlige ekspertbedømmelse er 68 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:56:13
Se har samlat in 8 experttester för HP LaserJet 1018 Printer 600 x 600 DPI A4 och det genomsnittliga betyget är 68 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:56:13
Es has recollit 8 revisions d'experts per HP LaserJet 1018 Printer 600 x 600 DPI A4 i la qualificació mitjana dels experts és de 68 sobre 100. La puntuació mitjana reflecteix l'opinió de la comunitat d'experts sobre este producte. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:56:12
Testseek има добиено 8 оцени од експерти за HP LaserJet 1018 Printer 600 x 600 DPI A4, при што просечната оцена на експертите е 68 од 100. Просечната оцена го отсликува погледот на експертите кон овој производ. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-26 20:56:02
Once upon a time, inkjet and mono-laser printers were like chalk and cheese. Inkjets were well-priced flimsy devices ideally suited to homes, while mono lasers were chunky, heavyweight office-based products – with high prices to match. Today, howev...
Bottom line Cheap to buy, not too expensive to run and in a pleasant (albeit business-like) casing that wont take up large amounts of your desk, the LaserJet 1018 is the epitome of the personal laser. Its a better overall deal than the Dell 1100 and, while wed...
70%
alphr.com
Updated:
2011-09-26 20:56:10
Cheap and cheerful with no major flaws, but it isnt as good as Lexmarks budget offering The LaserJet 1018 marks the latest salvo in a war on the fringes of the printer market - personal mono lasers. Not only are they now more affordable, but theyre...
50%
Howstuffworks.com
Updated:
2011-09-26 20:55:59
The Hewlett-Packard LaserJet 1018 is one of the smallest laser printers currently available, but it may also be one of the slowest. It delivers relatively good value for home and home office use, as long as youre not in a hurry.Most home offices are s...
Good Very good to excellent quality output for text, good output quality for photos and graphics, lightweight and compact design fits in anywhere...
Bad Slow print speeds, somewhat high per-page printing costs...
Bottom line The Hewlett-Packard LaserJet 1018 is one of the smallest laser printers currently available, but it may also be one of the slowest. It delivers relatively good value for home and home office use, as long as youre not in a hurry.Most home offices are...
60%
pcworld.com_techhive.com
Updated:
2011-09-26 20:56:00
HP LaserJet 1018 This tiny but inexpensive and easy-to-use printer is slower than most personal mono lasers weve tested recently. At just $130 (as of 8/4/2006), the HP LaserJet 1018 is the cheapest model in HPs current compact monochrome laser printe...
Good Compact design, Easy to maintain...
Bad Has a high cost per page, Slower than most mono lasers...
Bottom line This tiny but inexpensive and easy-to-use printer is slower than most personal mono lasers weve tested recently.
72%
gadgetspeak.com
Updated:
2011-09-26 20:56:03
Personal laser printers are now available at sub £100 price points. One example is the LaserJet 1018 from HP.
84%
v3.co.uk
Updated:
2011-09-26 20:56:06
A basic mono laser that prints for cheap...
80%
trustedreviews.com
Updated:
2011-09-26 20:56:08
A personal laser printer is a very convenient printing tool for anybody who wants high-quality, mono-only text and simple graphics. Prices are continuing to fall and HP's latest contender is the LaserJet 1018, coming in at under £80. This is a simple, br...
80%
pcmag.com
Updated:
2011-09-26 20:56:10
Whether you need a monochrome laser as your only printer in a small or home office, as a personal printer in a larger office, or to complement an ink jet so you can print professional-looking letters and reports with high-quality text, the HP LaserJe...
Good Small footprint. Lightweight. High-quality text and typical monochrome-laser quality for graphics and photos.
Bad Relatively slow for the price.
Bottom line The HP LaserJet 1018 is relatively slow for the price, but it offers decent output and is small enough to fit almost anywhere...
50%
Show all
Customer service details
X