HP logo

HP 824A 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
794924
Info modified on:
18 Nov 2024, 00:15:08
Bullet Points HP 824A 1 pc(s):
  • - Designed to meet a wide range of needs. Enhanced ColorSphere toner achieves consistent, high-gloss to produce a dynamic range of brilliant colour. From effective everyday business documents to professional marketing pieces, the results are brilliant.
  • - Reliable printing drives productivity. ColorSphere toner and intelligence built into the cartridge enable fast, high-quality, reliable printing. Trouble-free printing can save time, increase productivity and lower your overall costs of printing.
  • - Keep the office running smoothly with manageability features enabled by Original HP toner cartridges. Intelligence built-into the cartridge communicates with the printer to track usage and provide alerts, so it's easy to keep supplies on hand.
Warranty:
This HP product is warranted to be free from defects in materials and workmanship
Long product name HP 824A 1 pc(s):

824A Magenta LaserJet Image Drum

HP 824A 1 pc(s):

HP 824 LaserJet Printing Supplies give you fast, brilliant results with enhanced HP ColorSphere toner. With reliable, consistent performance and time-saving supplies management features, using Original HP supplies means high productivity.

Short summary description HP 824A 1 pc(s):

HP 824A, HP, HP 824 toner cartridges work with:, 1 pc(s), Laser printing, Magenta, CB387A

Long summary description HP 824A 1 pc(s):

HP 824A. Brand compatibility: HP, Compatibility: HP 824 toner cartridges work with:, Quantity per pack: 1 pc(s). Width: 603 mm, Depth: 168 mm, Height: 327 mm. Package width: 603 mm, Package depth: 168 mm, Package height: 327 mm. Dimensions (WxDxH): 603 x 168 x 327 mm, Package dimensions (WxDxH): 603 x 168 x 327 mm, Empty weight: 2.58 kg. Pallet weight (EU): 119 g, Pallet gross weight: 138 g, Master (outer) cases per pallet layer: 10 pc(s)

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.