location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P2015x 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2015x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB369A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:50:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet P2015x 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 26 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 15000 pages per month
  • - Total number of input trays: 3 Total input capacity: 550 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 400 MHz
Warranty: One-year, return to HP authorised service centre
Long product name HP LaserJet P2015x 1200 x 1200 DPI A4 :
The long product name of HP LaserJet P2015x 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

This compact, black-and-white LaserJet printer lets workteams produce professional-quality documents at true 1200 dpi, on demand. Fast enough at 26 ppm to keep up with your business's growing printing needs, it's also easy to set up and use.
More>>>
HP LaserJet P2015x 1200 x 1200 DPI A4:
The official description of HP LaserJet P2015x 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact, black-and-white LaserJet printer produces professional-quality documents at true 1200 dpi. Workteam productivity improves with fast print speeds of 26ppm and Instant-on technology ensures no wait for a first printed page. Its high performance features include integrated networking [p1] for easy sharing, a fast 400 MHz processor and expandable memory up to 288 MB. Simple to set up, use and manage, it delivers outstanding results with original HP Laserjet print cartridges.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet P2015x 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P2015x 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P2015x, Laser, 1200 x 1200 DPI, A4, 26 ppm, Duplex printing, Network ready

Long summary description HP LaserJet P2015x 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P2015x 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P2015x. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Network ready. Product colour: Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Maximum duty cycle *
15000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
3
Total input capacity *
550 sheets
Total output capacity *
150 sheets
Maximum input capacity
550 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Processor frequency
400 MHz
Design
Product colour *
Grey
Power
Power consumption (printing) *
350 W
Power consumption (PowerSave)
7 W
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
350 x 450 x 344 mm
Width
350 mm
Depth
362 mm
Height
344 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2207 mm
Weight
14.1 kg
Packaging data
Package weight
19 kg
Logistics data
Pallet gross weight
326 kg
Products per pallet
16 pc(s)
Other features
Recommended operating temperature range (T-T)
15 - 32.5 °C
Mac compatibility
Yes
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Standard output capacity for envelopes
10 sheets
Acoustic pressure emissions
50 dB
Standard output capacity for transparencies
75 sheets
Package dimensions (W x D x H)
542 x 447 x 514.1 mm (21.3 x 17.6 x 20.2")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2207.3 mm (47.3 x 39.4 x 86.9")
Pallet weight (imperial)
326.1 kg (719 lbs)
Product dimensions when open (LxWxD)
35 cm (13.8")
Size (imperial)
35 cm (13.8")
Package dimensions (WxDxH)
542 x 447 x 514 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:27:59
Uk has collected 9 expert reviews for HP LaserJet P2015x 1200 x 1200 DPI A4 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
Zdnet.com.au
Updated:
2015-06-25 06:27:59
On the whole, the HP P2015dn is a good mono laser printer for the home, small office, or dorm room: its compact and fast and (usually) produces decent text and graphics. A reproducible print error, however, gives us pause. DesignFor mono laser printer...
Good Compact, Lightning fast prints, Overall good text quality, Convenient multipurpose input tray...
Bad Encountered major, reproducible text error, Graphics quality needs improvement, Expensive relative to some competitors...
Bottom line The HP P2015dn has the right features to make it a good fit for a small office or home office, but the competition offers a better printer for less money.
71%
techradar.com
Updated:
2015-06-25 06:27:59
The latest vogue might be for colour lasers in the office but these are usually big, noisy beasts. The new LaserJet P2015 mono printer is an exercise in space-saving simplicity. With an elegant design and simple controls that boil down to two buttons a...
Good Compact and minimalistic, Fast, high-quality printing, Quiet...
Bottom line The latest vogue might be for colour lasers in the office but these are usually big, noisy beasts. The new LaserJet P2015 mono printer is an exercise in space-saving simplicity. With an elegant design and simple controls that boil down to two buttons a...
80%
expertreviews.co.uk
Updated:
2015-06-25 06:27:59
HPs LaserJet P2015 is full of great features. The P2015 is a quick text printer, but its expensive and disappointing overall. These days, you can buy a basic laser printer for as little as £50 and some of the cheapest models are surprisingly good a...
40%
v3.co.uk
Updated:
2015-06-25 06:27:59
Thanksgiving Day brings a small business printer with a small footprint...
60%
Country Distributor
United Kingdom 1 distributor(s)