location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P2015dn Printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P2015dn Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB368A#202
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2022 16:27:15
The date of the most recent change of this product data-sheet in Icecat.
success story (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year, return to HP authorized service centerstandard statement: The only warranties for HP products and services are set forth in the expressstatements accompanying such products and services. Nothing herein should be construed as constituting an additionalHP shall not be liable for technical or editorial errors or omissions contained herein.
Long product name HP LaserJet P2015dn Printer 1200 x 1200 DPI :
The short editorial description of HP LaserJet P2015dn Printer 1200 x 1200 DPI

This compact, black-and-white LaserJet printer lets workteams produce professional-quality documents at true 1200 dpi, on demand. Fast enough at 26 ppm to keep up with your business's growing printing needs, it's also easy to set up and use.
More>>>
HP LaserJet P2015dn Printer 1200 x 1200 DPI:
The official marketing text of HP LaserJet P2015dn Printer 1200 x 1200 DPI as supplied by the manufacturer

This compact, black-and-white LaserJet printer produces professional-quality documents at true 1200 dpi. Workteam productivity improves with fast print speeds of 26ppm and Instant-on technology ensures no wait for a first printed page. Its high performance features include integrated networking [p1] for easy sharing, a fast 400 MHz processor and expandable memory up to 288 MB. Simple to set up, use and manage, it delivers outstanding results with original HP Laserjet print cartridges.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet P2015dn Printer 1200 x 1200 DPI:
This short summary of the HP LaserJet P2015dn Printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P2015dn Printer, 1200 x 1200 DPI, 26 ppm, Duplex printing, Network ready

Long summary description HP LaserJet P2015dn Printer 1200 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet P2015dn Printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet P2015dn Printer. Number of print cartridges: 1, Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Network ready

Printing
Colour *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Maximum duty cycle *
15000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum input capacity
550 sheets
Maximum output capacity
150 sheets
Network
Network ready *
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
288 MB
Processor frequency
400 MHz
Power
Power consumption (PowerSave)
7 W
Power consumption (off)
0.1 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
350 x 450 x 256 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2551 mm
Weight
11 kg
Dimensions (WxDxH)
350 x 362 x 256 mm
Packaging data
Package weight
13.2 kg
Other features
Recommended operating temperature range (T-T)
15 - 32.5 °C
Mac compatibility
Yes
Memory upgrade
0.288 GB
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Standard output capacity for envelopes
10 sheets
Acoustic pressure emissions
50 dB
Print speed (black, best quality, A4)
26 ppm
Print quality (black, best quality)
1200 x 1200 DPI
Standard output capacity for transparencies
75 sheets
Power consumption (active)
350 W
Package dimensions (W x D x H)
430 x 330.2 x 480.1 mm (16.9 x 13 x 18.9")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2550.2 mm (47.3 x 39.4 x 100.4")
Product dimensions when open (LxWxD)
35 cm (13.8")
Size (imperial)
35 cm (13.8")
Package dimensions (WxDxH)
430 x 330 x 480 mm