location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges ink cartridge 2 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB346A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780609990 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2023 08:08:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Feb 2013
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges ink cartridge 2 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Light magenta
  • - Supply type: Multi pack
  • - Colour ink type: Pigment-based ink
  • - 2 pc(s)
Warranty: Until the ink is depleted or until the end ofdate, which ever occurs first. For details see /support/inkjet_warranty.standard statement: Until the ink is depleted or until the end ofdate, which ever occurs first. For details see /support/inkjet_
Long product name HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges ink cartridge 2 pc(s) Original :
The long product name of HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges ink cartridge 2 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x130ml, Light Magenta
More>>>
HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges ink cartridge 2 pc(s) Original:
The official description of HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges ink cartridge 2 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print just what you envision. Then print it again confident you will get the same colour, the same quality and long-lasting prints. It's no problem with HP printing supplies and Original HP Photo Inks. Avoid waste and rework – saving time and money.

Short summary description HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges ink cartridge 2 pc(s) Original:
This short summary of the HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges ink cartridge 2 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges, Pigment-based ink, 2 pc(s), Multi pack

Long summary description HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges ink cartridge 2 pc(s) Original:
This is an auto-generated long summary of HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges ink cartridge 2 pc(s) Original based on the first three specs of the first five spec groups.

HP 70 2-pack 130-ml Light Magenta DesignJet Ink Cartridges. Colour ink type: Pigment-based ink, Supply type: Multi pack, Quantity per pack: 2 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Designjet Z2100, Z3100, Z3200 Photo
Quantity per pack *
2 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Light magenta
Supply type *
Multi pack
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
197 mm
Depth
39 mm
Height
165 mm
Weight
390 g
Package width
197 mm
Weight & dimensions
Package depth
39 mm
Package height
165 mm
Package weight
480 g
Logistics data
Products per pallet
840 pc(s)
Master (outer) cases per pallet
84 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
14 pc(s)
Pallet gross weight
426 g
Products per master (outer) case
10 pc(s)
Products per larger master (outer) case
10 pc(s)
Other features
Pallet dimensions (W x D x H)
1014 x 1219 x 1500 mm
Package length
3.9 cm
Country Distributor
United Kingdom 1 distributor(s)