location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 564XL ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
564XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB325W
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:27:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 564XL ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Long product name HP 564XL ink cartridge 1 pc(s) Original Yellow :
The long product name of HP 564XL ink cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

564XL Yellow Ink Cartridge, 750 pages, 9 ml
More>>>
HP 564XL ink cartridge 1 pc(s) Original Yellow:
The official description of HP 564XL ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

750 standard pages (with HP 564XL Black Ink Cartridge)

Short summary description HP 564XL ink cartridge 1 pc(s) Original Yellow:
This short summary of the HP 564XL ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 564XL, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 564XL ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of HP 564XL ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

HP 564XL. Colour ink type: Pigment-based ink, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Photosmart D5400, D7500
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Yellow
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 35 °C
Packaging data
Package type
Box