location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet CB090A tray/feeder 250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB090A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB090A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420633624 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Jun 2014
Product end of life date
Warranty: One-year limited
Long product name HP Officejet CB090A tray/feeder 250 sheets :
The long product name of HP Officejet CB090A tray/feeder 250 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro 250-sheet Paper Tray
More>>>
HP Officejet CB090A tray/feeder 250 sheets:
The official description of HP Officejet CB090A tray/feeder 250 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize productivity and efficiently handle higher-volume printing projects without interruption using the HP convenient additional 250-sheet paper tray, for a total input capacity of 500 sheets.

Easily and efficiently handle higher-volume printing projects without interruption using the HP convenient additional 250-sheet second paper tray, for a total input capacity of 500 sheets.

Automatically print on two different types of paper such as plain paper and glossy brochure paper without having to manually load paper trays for each print job.

With this input accessory, users make fewer trips to load paper into the printer. Add this 250-sheet tray, reduce the amount of interaction you have with your printer, and print up to 500 sheets without reloading.

Short summary description HP Officejet CB090A tray/feeder 250 sheets:
This short summary of the HP Officejet CB090A tray/feeder 250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet CB090A, 250 sheets, 3.23 kg (7.13 lbs), 490.2 x 400.1 x 89.9 mm (19.3 x 15.8 x 3.54"), 2.55 kg (5.63 lbs)

Long summary description HP Officejet CB090A tray/feeder 250 sheets:
This is an auto-generated long summary of HP Officejet CB090A tray/feeder 250 sheets based on the first three specs of the first five spec groups.

HP Officejet CB090A. Maximum capacity: 250 sheets. Package weight (imperial): 3.23 kg (7.13 lbs). Dimensions (W x D x H) (imperial): 490.2 x 400.1 x 89.9 mm (19.3 x 15.8 x 3.54"), Weight (imperial): 2.55 kg (5.63 lbs)

Features
Maximum capacity
250 sheets
Packaging data
Package weight (imperial)
3.23 kg (7.13 lbs)
Other features
Dimensions (W x D x H) (imperial)
490.2 x 400.1 x 89.9 mm (19.3 x 15.8 x 3.54")
Weight (imperial)
2.55 kg (5.63 lbs)